EN
  • EN
  • DE
  • IT

1SNA115663R2300

Part No 1SNA115663R2300
Manufacturer TE Connectivity
Catalog Terminal Blocks - Din Rail, Channel
Description M4/8.SFD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Disconnect
Disconnect Type Fuse, Lever
Number of Positions 2
Number of Levels 1
Terminal - Width 8.0mm
Termination Style Screw
Current - IEC 6.3 A
Voltage - IEC 400V
Voltage - UL 600V
Wire Gauge or Range - AWG 12-22 AWG
Wire Gauge or Range - mm2 0.5-6mm²
Color Gray
Fuse Type 5mm x 20mm, 5mm x 25mm
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1570818-1SNA115663R2300
Ultra Librarian 3D Model Ultra Librarian 1SNA115663R2300 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
CONN TERM BLK DISCONN 12-24AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 10-26AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 10-26AWG
Need more? Email Us
WAGO Corporation
3-CONDUCTOR SENSOR TERMINAL BLOC
Need more? Email Us
WAGO Corporation
4-CONDUCTOR SENSOR SUPPLY TERMIN
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 10-28AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK GROUND 6-20 AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 10-26AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK GROUND 8-24 AWG
Lowest to $3.4636

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess