EN
  • EN
  • DE

1811398-1

Part No 1811398-1
Manufacturer TE Connectivity
Catalog Terminal Blocks - Wire to Board
Description TERM BLK 6POS TOP ENTRY 7MM PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Levels 1
Positions Per Level 6
Pitch 0.276" (7.00mm)
Mating Orientation Vertical with Board
Current 2 A
Voltage 600 V
Wire Gauge 18 AWG
Mounting Type Through Hole, Kinked Pin
Wire Termination Screwless - Leg Spring, Push-In Spring
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1569894-1811398-1
Ultra Librarian 3D Model Ultra Librarian 1811398-1 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
TERM BLK 2P SIDE ENT 5.08MM PCB
Lowest to $0.4887
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $1.5187
Phoenix Contact
TERM BLK 6POS SIDE ENT 3.5MM SMD
Need more? Email Us
Phoenix Contact
TERM BLOCK 1POS 45DEG PCB
Need more? Email Us
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $1.3636
Phoenix Contact
TERM BLK 11P SIDE ENT 3.81MM PCB
Need more? Email Us
Phoenix Contact
TERM BLK 2POS SIDE ENTRY 5MM PCB
Lowest to $0.6297
Phoenix Contact
TERM BLOCK 3POS 35DEG 5.08MM PCB
Need more? Email Us
Phoenix Contact
TERM BLOCK 2POS 45DEG 5.08MM PCB
Lowest to $2.0527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess