Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Number of Levels 1
Positions Per Level 2
Pitch 0.138" (3.50mm)
Mating Orientation Horizontal with Board
Current 7A
Voltage 250V
Wire Gauge 18-26 AWG
Mounting Style Through Hole
Wire Termination Screw - Leaf Spring, Wire Guard
Features Interlocking (Side)
Color Blue
Temperature Range - Operating -55°C ~ 105°C
Dielectric Material Polyamide (PA66), Nylon 6/6
Contact Material - Plating Brass - Copper Tin Plated
Clamp Material - Plating Steel, Stainless
Screw Material - Plating Steel, Galvanized - Chromate Plated
Torque - Screw 0.28 Nm (2.5 Lb-In)
Screw Thread M2.6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121487-1776275-2
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1776275-2 CAD Model

Description

The 1776275-2 is a 2-position per level interlocking connector from TE Connectivity AMP Connectors.

  • Pitch: 0.138" (3.50mm)
  • Mounting: Through Hole
  • Current Rating: 7A
  • Voltage Rating: 250V
  • Wire Gauge: 18-26 AWG
  • Screw Thread: M2.6
  • Dielectric Material: Polyamide (PA66), Nylon 6/6
  • Contact Material: Brass with copper tin plating
  • Clamp Material: Steel and stainless steel, plated with galvanized-chromate
  • Screw Material: Steel, plated with galvanized-chromate
  • Torque: 0.28 Nm (2.5 Lb-In)
  • Operating Temperature Range: -55°C to 105°C
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

221
TE Connectivity
TERM BLK NEMA 2POS
Need more? Email Us
ECAD model for 221
Amphenol FCI
381 TB WIR PRO 180D
Need more? Email Us
ECAD model for TR15355100J0G
Eaton Bussmann
PWR FEED THRU BLK 6POS 115A 300V
Need more? Email Us
ECAD model for C7021-06N
Amphenol FCI
TERM BLOCK HDR 3POS 45DEG 5.08MM
Need more? Email Us
ECAD model for VK03525000J0G
Pololu Corporation
TERM BLOCK 6P 0.1" SIDE ENT
Lowest to $2.0257
ECAD model for 2495
METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SR99S01VBNN06G7
Eaton Bussmann
TERM BLOCK BARRIER
Need more? Email Us
ECAD model for B9330514
METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SM99S01VBNN08G7
Phoenix Contact
TERM BLK 6P SIDE ENT 2.54MM PCB
Lowest to $3.3014
ECAD model for 1725698

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention