Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series -
Package Tray
Product Status Active
Connector Style Receptacle
Connector Type SATA
Number of Positions 22
Mounting Type Surface Mount
Termination Solder
Features Board Lock
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 1735284
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1364528-1735284-2
Ultra Librarian 3D Model Ultra Librarian 1735284-2 CAD Model

Description

The TE Connectivity AMP Connectors pluggable connector assembly is a high-quality component designed for use in various applications.

  • Manufacturer: TE Connectivity AMP Connectors
  • Feature: Board lock
  • Connector Compatibility: SATA connectors
  • Number of Positions: 22
  • Termination: Solder
  • Mounting Type: Surface Mount
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0µin (0.38µm)
  • Product Status: Active
  • Packaging: Tray
  • MSL Level: 1
  • HTSUS Code: 8536.69.4040
  • ECCN: EAR99

You May Also Be Interested in

Others
MINI-MAC APPLICATOR
Need more? Email Us
ECAD model for 11182-001
Molex, LLC
1.27mm (.050") Pitch Serial ATA Host Receptacle, Mating Height 4.30mm (.169"), 0.76um (30u") Gold (Au)
Need more? Email Us
ECAD model for 47018-2011
Molex, LLC
Lowest to $0.7186
ECAD model for 0744410001+
Amphenol Commercial Products
CONN SFP+ RCPT 20POS SLD R/A SMD
Lowest to $3.1081
ECAD model for UE76-A20-5000T
TE Connectivity
CONN LCEDI RCPT 30POS SLD RA SMD
Lowest to $14.7728
ECAD model for 5-2069716-2
Molex, LLC
0.80mm Pitch, iPass™ I/O SMT Receptacle, Right Angle, External Application, 68 Circuit, 0.38μ Gold (Au)
Lowest to $10.4148
ECAD model for 75586-0002
Amphenol FCI
SAS RECEPTACLE VERTICAL SMT TYPE ASSY | CONN SAS RCPT 29POS SLD SMD
Lowest to $9.4497
ECAD model for 10031567-001C-TRLF
Hirose Electric Co Ltd
CONN PIN HEADER PCB R/A / Position Connector
Need more? Email Us
ECAD model for GT21T-1P-H
Molex, LLC
1.27mm (.050") Pitch Serial ATA High Speed Header, Vertical, Through Hole, with Locking Latch, 7 Circuits, Gold (Au) Flash, for 1.60mm (.063") PCB | CONN SATA HEADER 7POS SLD PCB
Lowest to $1.8835
ECAD model for 0471554001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention