Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors>Modular Connector Jacks
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 1
Number of Rows 1
Mounting Through Hole
Orientation Vertical
Termination Solder
Shielding Shielded
Ratings Cat3
Features Board Lock
LED Color Green - Yellow
Tab Direction User Selectable
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 6.00µin (0.152µm)
Housing Material Polyamide (PA46), Nylon 4/6, Glass Filled
Base Product Number 1734577
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A123110,2266-1734577-1,1734577-1-ND
Standard Package 100
Win Source Part Number 1333873-1734577-1
Ultra Librarian 3D Model Ultra Librarian 1734577-1 CAD Model

Description

TE Connectivity AMP Connectors presents the 1333873-1734577-1 electronic component.

  • Feature: Board lock
  • Connector Type: Jack
  • Row: Single
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Material: Phosphor bronze
  • Shielded: Yes
  • Housing Material: Polyamide (PA46), nylon 4/6, glass filled
  • Orientation: Vertical
  • Port: Single
  • MSL Level: 1 (unlimited)
  • REACH Status: Vendor undefined
  • HTSUS Code: 8536.69.4040
  • Other Part Numbers: A123110, 2266-1734577-1, and 1734577-1-ND
  • Base Product Number: 1734577
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Molex, LLC
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $17.7146
ECAD model for 0855135001
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $1.1621
ECAD model for 5555164-1
Stewart Connector
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $4.4657
ECAD model for SS-6488-NF
TE Connectivity
Single Port Modular Jacks | CONN MOD JACK 6P6C R/A UNSHLD
Need more? Email Us
ECAD model for 5406514-2
Hirose Electric Co Ltd
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.8905
ECAD model for TM11R-5M2-88
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY | CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
ECAD model for 406549-1
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $16.6072
ECAD model for 5569380-1
Amphenol
CONN CAP FOR RJF TV SERIES RCPT
Need more? Email Us
ECAD model for RJFTVC2G
Amphenol
CONN MOD JACK 10P10C R/A UNSHLD
Need more? Email Us
ECAD model for 54602-910LF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1377 $51.3048
58+ $1.7540 $101.7320
89+ $1.6992 $151.2288
122+ $1.6444 $200.6168
158+ $1.5896 $251.1568
211+ $1.4252 $300.7172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,860 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention