EN
  • EN
  • DE

FP6137D

Part No FP6137D
Manufacturer FITIPOWER
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FITIPOWER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823453-FP6137D
Ultra Librarian 3D Model Ultra Librarian FP6137D CAD Model

Description

The FP6137D is a high-efficiency synchronous step-down DC-DC converter designed by FITIPOWER. This converter efficiently transforms a higher input voltage to a lower, regulated output voltage. It is commonly employed in portable electronic devices, power banks, and various battery-powered applications, ensuring stable power delivery and extended battery life.

Applications:

  • Power Banks: Efficient voltage conversion to charge mobile devices.
  • Portable Devices: Powers smartphones, tablets, and other mobile electronics.
  • USB Chargers: Utilized in wall and car chargers.
  • Solid-State Drives (SSDs): Regulates power for SSD controllers and memory.
  • Embedded Systems: Provides stable power for components in embedded applications.

Features:

  • High Efficiency: Synchronous rectification maximizes power conversion efficiency.
  • Wide Input Voltage Range: Accommodates a broad spectrum of input voltages.
  • Adjustable Output Voltage: Fine-tune the output voltage using external resistors.
  • Over-Current Protection (OCP): Shields the device and load from excessive current.
  • Short-Circuit Protection (SCP): Prevents damage due to short circuits.
  • Over-Temperature Protection (OTP): Shuts down the device at unsafe temperature levels.
  • Compact Package: Ideal for space-constrained designs.

Benefits:

  • Prolonged Battery Life: High efficiency ensures minimal energy waste.
  • Stable Output Voltage: Consistent and reliable power delivery.
  • Robust Protection: Safeguards against various fault conditions.
  • Simplified Design: Integrated features streamline circuit design.
  • Versatile Voltage Selection: Adjustable output provides design flexibility.

Additional Details:

The FP6137D utilizes a constant frequency PWM (Pulse Width Modulation) control scheme to precisely regulate the output voltage. It incorporates a soft-start mechanism to mitigate inrush current during startup, preventing potential stress on components. The device also features a power-good indicator, signaling when the output voltage is within the designated regulation range. Over-current protection is achieved through current sensing, while over-temperature protection employs a thermal shutdown circuit. Packaged in a compact form factor, the FP6137D facilitates easy integration into space-sensitive designs. It also supports enable/disable control.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess