EN
  • EN
  • DE

171826-2

Part No 171826-2
Manufacturer TE Connectivity
Catalog OEM Souring
Description Headers & Wire Housings 2P POST HEADE ASSM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469466-171826-2
Manufacturer TE Connectivity
Package Bulk
Product Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.098" (2.50mm)
Number of Positions 2
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 1 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Latch Holder
Contact Length - Mating 0.295" (7.49mm)
Contact Length - Post 0.142" (3.60mm)
Insulation Height 0.264" (6.70mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 31.5µin (0.80µm)
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polyamide (PA66), Nylon 6/6
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 2A
Voltage Rating 250VAC, 350VDC
Ultra Librarian 3D Model Ultra Librarian 171826-2 CAD Model

Description

The 171826-2 Headers & Wire Housings 2P POST HEADE ASSM is a durable and reliable component manufactured by Teconn/Tyco. This product stands out for its ability to facilitate strong and dependable connections between different electronic parts. Designed with precision, it features a two-pin post header assembly that is ideal for various applications, including consumer electronics, automotive, and industrial equipment. The component's design emphasizes ease of use, allowing for quick and secure assembly without the need for specialized tools. Its robust construction ensures it can withstand the rigors of continuous operation, including exposure to high temperatures and mechanical stress. The 171826-2 Headers & Wire Housings part is recognized for its superior electrical conductivity and resilience to corrosion, making it a reliable choice for both power and signal connections. Its compatibility with a wide range of wire sizes and insulations adds to its versatility, making it a go-to component for designers and engineers seeking to optimize their electrical systems' performance and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to €1.7170
Texas Instruments
Translation Voltage
Lowest to €0.5387
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to €0.8618
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Power Management ICs
Lowest to €4.3147
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Texas Instruments
Microcontroller IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess