Products specifications Report Issue?

Coil Power 169 mW
Coil Resistance 850 Ω
Coil Type Non-Latching
Coil Voltage (DC) 12 V
Contact Current Rating 1 A
Maximum Operating Temperature 125 °C
Min Operating Temperature -65 °C
Mount Through Hole
Operate Time 2 ms
Packaging Bulk
Relay Type General Purpose
Release Time 7.5 ms
RoHS Non-Compliant
Termination PC Pin
Throw Configuration DPDT
Win Source Part Number 1091791-1617128-3
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1617128-3 CAD Model

Description

The 1091791-1617128-3 is a general-purpose relay from TE Connectivity.

  • Coil Type: Non-Latching
  • Coil Resistance: 850 Ω
  • Contact Current Rating: 1 A
  • Operate Time: 2 ms
  • Release Time: 7.5 ms
  • Relay Type: DPDT
  • Coil Power: 169 mW
  • Mounting Technology: Through Hole
  • RoHS Compliance: ROHS non-compliant
  • Supply and Demand Status: Short

You May Also Be Interested in

Omron
Need more? Email Us
ECAD model for G5V-1-6VDC
Omron
Need more? Email Us
ECAD model for G5V-2-4DC24V
Panasonic
RELAY TELECOM DPDT 1A 12VDC / Telecom Relay DPDT (2 Form C) Surface Mount
Lowest to $3.8895
ECAD model for AGN200S12Z
Omron
Lowest to $67.5041
ECAD model for G6A-474P-ST-US-24VDC
Omron
Lowest to $0.7403
ECAD model for G6S-2F-12V
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 24VDC / General Purpose Relay DPDT (2 Form C) Surface Mount
Need more? Email Us
ECAD model for V23079G1005B301
TE Connectivity
Electromechanical Relay 24VDC 475Ohm 10A 3PDT(35.6x35.5x57)mm Plug-In Industrial Relay
Need more? Email Us
ECAD model for 1-1393092-8
Omron
Need more? Email Us
ECAD model for G2K-182P-US-24VDC
Omron
RELAY GENERAL PURPOSE DPDT 2A 3V
Need more? Email Us
ECAD model for G5V-2-DC3

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention