Products specifications Report Issue?

Categories Relays
Manufacturer Omron Electronics Inc-EMC Div
Series G5V-2
Packaging Tube
Relay Type General
Coil Type Non Latching
Coil Current 166.7mA
Coil Voltage 3VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2A
Switching Voltage 125VAC, 125VDC - Max
Turn On Voltage (Maximum) 2.25 VDC
Turn Off Voltage (Minimum) 0.15 VDC
Operate Time 7ms
Release Time 3ms
Features Sealed - Fully
Mounting Style Through Hole
Termination Style PC Pin
Contact Material Silver (Ag), Gold (Au)
Coil Power 500 mW
Coil Resistance 18 Ohms
Operating Temperature Range -25°C ~ 65°C
Win Source Part Number 792660-G5V-2-DC3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian G5V-2-DC3 CAD Model

Description

The Omron G5V-2-DC3 is a high-quality DPDT (2 Form C) general relay with a fully sealed feature.

  • Packaging: Tube
  • Termination Style: PC Pin
  • Mounting Type: Through Hole
  • Coil Voltage: 3VDC
  • Coil Resistance: 18 Ohms
  • Contact Rating Current: 2A
  • Switching Voltage: 125VAC/125VDC
  • Operating Temperature Range: -25°C ~ 65°C
  • Operate Time: 7ms
  • Release Time: 3ms

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE SPST 8A 5V / General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Lowest to $10.5105
ECAD model for DSP1A-L2-DC5V
Littelfuse Inc.
RELAY REED DPST 500MA 5V /
Lowest to $32.5970
ECAD model for HE722A0500
TE Connectivity
Electromechanical Relay 24VDC 475Ohm 10A 3PDT(35.6x35.5x57)mm Plug-In Industrial Relay
Need more? Email Us
ECAD model for 1-1393092-8
Omron
RELAY GENERAL PURPOSE DPDT 2A 5V / Signal Relay 5VDC 2A DPDT(20.5x10.1x11.5)mm THT
Lowest to $1.0163
ECAD model for G5V-2-DC5
Omron
RELAY GENERAL PURPOSE DPDT 2A 3V
Need more? Email Us
ECAD model for G5V-2-DC3
TE Connectivity
General Purpose Power PCB Relay SPST-NO 16A 5VDC 62Ohm Through Hole
Need more? Email Us
ECAD model for 4-1393240-0
Omron
Lowest to $1.3818
ECAD model for G5V-2-H1-12V
Omron
Lowest to $0.6704
ECAD model for G5V-1-DC12V
Omron
Lowest to $67.5041
ECAD model for G6A-474P-ST-US-24VDC

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention