Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 15mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 10μVrms
Voltage - Input 8 V ~ 40 V
Operating Supply Current 3.5mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780148-LT1027CCN8-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1027
Introduction Date December 14, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1027CCN8-5#PBF CAD Model

Description

LT1027CCN8-5#PBF - Precision Voltage Reference

The LT1027CCN8-5#PBF is a high-performance, precision voltage reference from Linear Technology. It is designed to provide a stable and accurate reference voltage for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This voltage reference is characterized by its low noise, high stability, and low temperature coefficient, making it an ideal choice for critical electronic applications where precision is key.

Key Features:

  • Output Voltage: The LT1027CCN8-5#PBF provides a fixed 5V output voltage, which is maintained with high accuracy over temperature and time.
  • Temperature Coefficient: It has an impressive low temperature coefficient of typically 10ppm/°C, ensuring minimal deviation in output voltage with changes in temperature.
  • Low Noise: This device exhibits low noise characteristics, with a typical output noise of 10µVp-p (0.1Hz to 10Hz), providing a clean reference signal for sensitive applications.
  • Long-Term Stability: It offers excellent long-term stability, with a typical drift of less than 20ppm per 1000 hours, which is crucial for maintaining precision over the lifespan of the product.
  • Supply Voltage Range: The LT1027 operates with a supply voltage range from 7V to 20V, allowing for flexibility in various circuit designs.
  • Package: The device comes in an 8-pin PDIP package, which is suitable for through-hole mounting and is easy to integrate into a wide range of electronic systems.

Applications:

The LT1027CCN8-5#PBF is versatile and can be used in numerous applications where a stable reference voltage is critical. Some common applications include:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Test and measurement equipment
  • Medical instruments
  • Industrial control systems

With its combination of high precision, stability, and low noise, the LT1027CCN8-5#PBF from Linear Technology is an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

NOVOSENSE
0.2% ACCURACY 35PPM 2V REF
Need more? Email Us
ECAD model for NSREF3020-DSTR
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3260
ECAD model for TL431SDT
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $7.0670
ECAD model for MAX6043BAUT10
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
ECAD model for SPX431AM1
Texas Instruments
Precision Micropower Shunt Voltage Reference
Lowest to $1.0773
ECAD model for LM4040AIM3X-3.0
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $1.5848
ECAD model for LM4040A25IDBZRG4
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $0.5912
ECAD model for LM4040C10IDBZRG4
NOVOSENSE
0.2% ACCURACY 15PPM 4V REF
Need more? Email Us
ECAD model for NSREF3140-DSTR
NOVOSENSE
0.2% ACCURACY 35PPM 3V REF
Need more? Email Us
ECAD model for NSREF3030-DSTR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7273 $53.1819
7+ $14.5455 $101.8185
11+ $14.0910 $155.0010
15+ $13.6364 $204.5460
19+ $13.1819 $250.4561
26+ $11.8182 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
MOQ: 3 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention