Products specifications Report Issue?

Case / Package 1206
Case Code (Imperial) 1206
Case Code (Metric) 3216
Composition Thin Film
ELV Compliant
Height 550 µm
Length 3.05 mm
Max Operating Temperature 155 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 1206
Number of Resistors 1
Number of Terminations 2
Power Rating 125 mW
Radiation Hardening No
Resistance 100 kΩ
RoHS Compliant
Temperature Coefficient 25 ppm/°C
Termination Solder
Tolerance 0.1 %
Voltage Rating 150 V
Weight 16.187578 mg
Width 1.55 mm
Win Source Part Number 1146520-1614964-2
Categories Chip Resistor - Surface Mount
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1614964-2 CAD Model

Description

The TE Connectivity 1146520-1614964-2 is a thin film, surface mount, chip resistor that has a resistance of 100 kΩ and a power rating of 125 mW.

  • Type: Thin Film Chip Resistor
  • Mounting: Surface Mount
  • Resistance: 100 kΩ
  • Power Rating: 125 mW
  • Case/Package: 1206
  • Number of Pins: 2
  • Voltage Rating: 150 V
  • Tolerance: 0.1%
  • Temperature Coefficient: 25 ppm/°C
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -55 °C
  • Maximum Operating Temperature: 155 °C
  • Case Code (Imperial): 1206
  • Case Code (Metric): 3216

You May Also Be Interested in

Vishay
RES SMD 0.02 OHM 1% 3W 4527 / Res Metal Strip 4527 0.02 Ohm 1% 3W ±75ppm/°C Sulfur Resistant J-Lead SMD Automotive T/R
Lowest to $0.5731
ECAD model for WSR3R0200FEA
Vishay
Res Thick Film 1218 0 Ohm Wide Terminal SMD Automotive T/R
Need more? Email Us
ECAD model for CRCW12180000Z0EK
Yageo
RES SMD 200K OHM 0.1% 1/10W 0603 / 200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Lowest to $0.0578
ECAD model for RT0603BRD07200KL
Multicomp
Res General Purpose Thick Film 0603 1.1k Ohm 1% 1/10W ±100ppm/°C Ceramic Paper T/R
Need more? Email Us
ECAD model for MCMR06X1101FTL
KOA Speer
RES 160K OHM 0.25% 1/10W 0603 / 160 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Need more? Email Us
ECAD model for RN73H1JTTD1603C25
Vishay
RES SMD 100 OHM 1% 3/4W 1206 / 100 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Lowest to $0.0607
ECAD model for CRCW1206100RFKEAHP
KOA Speer
RES 150 OHM 1% 1/20W 0201 / 150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Need more? Email Us
ECAD model for RK73H1HTTC1500F
Vishay
RES SMD 1K OHM 0.05% 1/4W 0805 / 1 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film
Need more? Email Us
ECAD model for PLT0805Z1001AST5
TE Connectivity
RES 0.27 OHM 5% 2W 2616 / 270 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Need more? Email Us
ECAD model for SMW2R27JT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention