Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Mfr TE Connectivity
Package Tape & Reel
Product Status Active
Connector Style SODIMM
Number of Positions 204
Memory Type DDR3 SDRAM
Mounting Type Surface Mount
Insertion Angle 25° Angle
Features Board Guide, Latches
Mounting Feature Normal, Standard - Top
Card Thickness 0.039" (1.00mm)
Height 0.205" (5.20mm)
Color Black
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number 2013289
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 854593-2-2013289-2
Ultra Librarian 3D Model Ultra Librarian 2-2013289-2 CAD Model

Description

The 793241 is an inline module socket connector manufactured by TE Connectivity.

  • Type: Memory Module Socket
  • Positions: 204
  • Color: Black
  • Features: Board guide, latches
  • Contact Finish: Gold
  • Contact Finish Thickness: 10.0µin (0.25µm)
  • Packaging: Tape and Reel
  • Standard Package: 400 pieces
  • Mounting Type: Surface Mount
  • Memory Type: DDR3 SDRAM
  • Card Thickness: 0.039" (1.00mm)
  • Height: 0.205" (5.20mm)
  • MSL Level: 1 (Unlimited)
  • REACH Information: Contact Manufacturer

You May Also Be Interested in

TE Connectivity
DDR3 DIMM Sockets | CONN SKT SODIMM 204POS SMD
Need more? Email Us
ECAD model for 2013310-3
Molex, LLC
Double Data Rate (DDR) DIMM Sockets
Need more? Email Us
ECAD model for 71243-3002
TE Connectivity
CONN SKT SIMM 72POS PCB / 72 Position SIMM RAM Socket Through Hole
Lowest to $5.1788
ECAD model for 5822021-4
TE Connectivity
CONN SKT SODIMM 204POS SMD REV
Lowest to $4.6736
ECAD model for 2-2013287-1
Amphenol
CONN SKT SODIMM 200POS SMD REV / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount
Lowest to $13.3421
ECAD model for 59355-052FSLF
Amphenol
CONN SKT RDIMM 240POS SMD
Lowest to $3.6557
ECAD model for 10079248-15102LF
Amphenol
CONN SKT DIMM 240POS PCB
Need more? Email Us
ECAD model for 10068597-12208LF
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Lowest to $3.5188
ECAD model for 390114-1
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount
Lowest to $5.5004
ECAD model for 1565918-4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention