EN
  • EN
  • DE

1565300-2

Part No 1565300-2
Manufacturer TE Connectivity
Catalog Custom Parts (0 - A)
Description Housing For MPGA478B Natural
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1220118-1565300-2
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1565300-2 CAD Model

Description

The 1565300-2 is a connector manufactured by TE Connectivity. As TE Connectivity specializes in connectivity and sensor solutions, this component is likely used for establishing electrical connections in diverse applications.

Applications:

  • Industrial equipment
  • Automotive systems
  • Aerospace applications
  • Telecommunications infrastructure
  • Consumer electronics

Features:

  • Robust Design: Built to withstand vibration, shock, and extreme temperatures.
  • High-Density Packaging: Allows for a large number of connections in a small space.
  • Secure Locking Mechanism: Prevents accidental disconnection.
  • Easy Mating: Facilitates quick and simple assembly.

Benefits:

  • Increased Uptime: Reduces downtime due to connection failures.
  • Minimized Space Requirements: Enables compact system designs.
  • Enhanced Safety: Prevents accidental disconnections in critical applications.
  • Simplified Maintenance: Makes it easier to perform routine maintenance and repairs.

Additional Details:

Without access to the datasheet or detailed specifications, it's challenging to provide precise electrical ratings (voltage, current, insulation resistance), material composition (housing material, contact plating), or dimensional details. However, TE Connectivity connectors are typically designed to meet stringent industry standards and provide reliable performance in harsh environments. The 1565300-2 likely identifies a specific series and configuration within TE Connectivity's broad connector portfolio. It's probable that this connector is part of a larger system, such as a wire-to-board or cable-to-cable assembly, playing a key role in data or power transmission.

For comprehensive information, refer to the TE Connectivity website, locate the specific part number, and download the relevant datasheet. This document will provide comprehensive specifications, application notes, and recommended assembly procedures. Ensure that the correct mating connectors and appropriate tooling are used for optimal performance and reliability.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Microchip Technology
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Qualcomm
Lowest to $7.9791
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess