Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Accessories
Mfr TE Connectivity
Package Tray
Product Status Active
Accessory Type Heat Sink
Base Product Number 1542656
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 905379-1542656-4
Ultra Librarian 3D Model Ultra Librarian 1542656-4 CAD Model

Description

The TE Connectivity 905379-1542656-4 is a pluggable connector accessory that falls under the category of Connectors, Interconnects - Pluggable Connectors.

  • Category: Connectors, Interconnects - Pluggable Connectors
  • Series: No specific series
  • Package: Tray
  • Standard Package: 100 pieces
  • Accessory Type: Heat sink
  • MSL Level: 1, indicating an unlimited shelf life
  • REACH Status: Vendor undefined
  • HTSUS code: 8538.90.8180
  • Base Product Number: 1542656
  • Product Status: Currently active
  • Manufacturer: TE Connectivity

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HSG FOR FX15 SERIES
Lowest to $2.4251
ECAD model for FX15S-51P-C
Hirose Electric Co Ltd
CONN HSG FOR GT17 SERIES
Need more? Email Us
ECAD model for GT17VSN-6DP-HU
Hirose Electric Co Ltd
CONN RETAINER FOR GT17 HSG
Need more? Email Us
ECAD model for GT17VS-6DP-R
TE Connectivity
CONN EXT BRACKET FOR CFP RCPT
Need more? Email Us
ECAD model for 2057626-1
TE Connectivity
CONN HEATSK CLP FOR SFP+ HEATSNK
Need more? Email Us
ECAD model for 2169851-1
Hirose Electric Co Ltd
CONN RETAINER FOR GT17 HSG
Need more? Email Us
ECAD model for GT17-8DS-R
Hirose Electric Co Ltd
CONN GND PLATE FOR FX15 SERIES / Connector Ground Plate For FX15 Series
Lowest to $0.2793
ECAD model for FX15S-41P-GND
Hirose Electric Co Ltd
CONN INSULATOR FOR GT17 SERIES
Need more? Email Us
ECAD model for GT17HN-4DS-2C(C)
Hirose Electric Co Ltd
CONN RETAINER FOR GT17 HSG
Need more? Email Us
ECAD model for GT17V-10DS-R

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9299 $62.3691
20+ $5.6861 $113.7220
31+ $5.5084 $170.7604
43+ $5.3308 $229.2244
55+ $5.1530 $283.4150
73+ $4.6200 $337.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,930 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention