EN
  • EN
  • DE

1473574-4

Part No 1473574-4
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Rectangular Connector Adapters
Description CONN ADAPT RCPT/RCPT 4POS 2MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Convert From (Adapter End) Receptacle, Female Sockets
Convert To (Adapter End) Receptacle, Female Sockets
Number of Positions 4
Pitch 0.079" (2.00mm)
Number of Rows 2
Row Spacing 0.256" (6.50mm)
Mounting Type Panel Mount, Snap-In
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634768-1473574-4
Ultra Librarian 3D Model Ultra Librarian 1473574-4 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN ADAPT RCPT/RCPT 4POS 2MM
Lowest to $10.0653
TE Connectivity
CONN ADAPT RCPT/RCPT 6POS 2MM
Need more? Email Us
TE Connectivity
MINI CT D/R POST HDR 26P BLK
Need more? Email Us
TE Connectivity
CONN ADAPT RCPT/RCPT 4POS 2MM
Need more? Email Us
TE Connectivity
CONN ADAPT RCPT/RCPT 3POS 2MM
Need more? Email Us
TE Connectivity
MINI CT D/R POST HDR 26P BLK
Need more? Email Us
HARTING
CONN ADAPT RCPT/RCPT 5POS
Need more? Email Us
TE Connectivity
CONN ADAPT RCPT/RCPT 3POS 2MM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess