Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Comchip Technology
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 70 V
Current - Average Rectified (Io) (per Diode) 200mA
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 6 ns
Current - Reverse Leakage @ Vr 2.5 µA @ 70 V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ACDST-70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 641-1620-6,641-1620-1,641-1620-2
Standard Package 3,000
Win Source Part Number 1107453-ACDST-70-G
Ultra Librarian 3D Model Ultra Librarian ACDST-70-G CAD Model

Description

The Comchip Technology 1107453-ACDST-70-G is a pair of common cathode standard diodes with a maximum DC reverse voltage of 70V and a maximum forward voltage of 1.25V @ 150mA.

  • Diode Configuration: Common cathode
  • Type: Standard diodes
  • Maximum DC Reverse Voltage: 70V
  • Maximum Forward Voltage: 1.25V @ 150mA
  • Reverse Recovery Time: 6ns
  • Current Reverse Leakage: 2.5μA @ 70V
  • Average Rectified Current: 200mA per diode
  • Package: TO-236-3, SC-59, SOT-23-3
  • Signal Type: Small signal diode
  • Speed: Any speed
  • Applications: Automotive, consumer electronics, and industrial equipment

You May Also Be Interested in

Vishay
DIODE ARRAY GP 200V 3A DPAK
Need more? Email Us
ECAD model for MURD620CTTRR
Vishay
DIODE ARRAY GP 200V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH02-M3/87A
Microsemi Corporation
DIODE MODULE GP 400V 100A MODULE
Need more? Email Us
ECAD model for UFT20140
Microsemi Corporation
DIODE ARR SCHOT 100V 15A TO247AD
Need more? Email Us
ECAD model for FST30100E3
Microsemi Corporation
DIODE ARRAY 400MA 90V 14DIP
Need more? Email Us
ECAD model for MAD1106E3/TU
Microsemi Corporation
DIODE ARRAY GEN PURP 75V 16-DIP
Need more? Email Us
ECAD model for D16-4150E3/TU
Taiwan Semiconductor
DIODE ARR SCHOTT 45V 15A TO263AB
Need more? Email Us
ECAD model for MBRS1545CTH
STMicroelectronics
DIODE MODULE GP 400V 30A ISOTOP
Need more? Email Us
ECAD model for STTH61R04TV2
Microsemi Corporation
DIODE MODULE GP 1600V 60A D1
Need more? Email Us
ECAD model for MSAD60-16

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention