EN
  • EN
  • DE

1473149-1

Part No 1473149-1
Manufacturer TE Connectivity
Catalog Memory Connectors - Inline Module Sockets
Description CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR SDRAM Socket Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Mfr TE Connectivity AMP Connectors
Series -
Package Tray
Product Status Active
Connector Style SODIMM
Number of Positions 200
Memory Type DDR SDRAM
Standards -
Mounting Type Surface Mount
Insertion Angle 25° Angle
Features Board Guide, Latches
Mounting Feature Normal, Standard - Top
Card Thickness 0.039" (1.00mm)
Height 0.205" (5.20mm)
Color -
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number 1473149
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1364402-1473149-1
Ultra Librarian 3D Model Ultra Librarian 1473149-1 CAD Model

Description

The 1473149-1 is an inline module socket from TE Connectivity AMP Connectors.

  • Status: Active
  • ECCN: EAR99
  • Feature: Board Guide and Latches
  • Memory Type: DDR SDRAM
  • Positions: 200
  • Mounting Type: Surface Mount
  • Card Thickness: 0.039" (1.00mm)

You May Also Be Interested in

TE Connectivity
DDR4 SODIMM 260P 8.0H STD / 260 Position SODIMM DDR4 SDRAM Socket Surface Mount, Right Angle
Lowest to $2.1194
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN SKT SIMM 72POS R/A PCB / 72 Position SIMM RAM Socket Through Hole, Right Angle
Need more? Email Us
Molex, LLC
CONN SKT DIMM 240POS SMD / 240 Position DIMM DDR2 SDRAM Socket Surface Mount
Need more? Email Us
TE Connectivity
DDR4 DIMM 288 PIN TH TYPE
Lowest to $1.2506
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD / 144 Position SODIMM SDRAM Socket Surface Mount, Right Angle
Lowest to $9.3204
Amphenol
DDR4 288P SMT ASSY / 288 Position DIMM DDR4 SDRAM Socket Surface Mount
Need more? Email Us
Molex, LLC
CONN SKT DIMM 288POS PCB
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess