Products specifications Report Issue?

Win Source Part Number WS1309725-1443997-2
Manufacturer TE Connectivity Deutsch Connectors
Category Circuit Protection > Fuseholders
Packaging  Bulk
Part Status Active
Mounting Type Chassis Mount
Fuse Size 0.433" L x 0.152" W (11.00mm x 3.85mm)
Fuse Type Blade
Fuseholder Type Block
Number of Circuits 30
Orientation Horizontal
Termination Style Quick Connect
Ultra Librarian 3D Model Ultra Librarian 1443997-2 CAD Model

Description

APPLICATIONS • On-highway and off-road trucks • Commercial passenger buses and school buses • Construction machinery and equipment • Agricultural and turf-care equipment • Industrial machinery and power equipment • Recreational products - snowmobiles, boats, personal water craft, utility vehicles, all-terrain vehicles, and motorcycles

You May Also Be Interested in

Eaton Bussmann
FUSE BLOK CART 250V 100A CHASSIS
Need more? Email Us
ECAD model for H25100-1CR
Eaton Bussmann
FUSTAT RECEPTACLE
Need more? Email Us
ECAD model for SRD-3-2/10
AEM Inc
SolidMatrix 1206 High Inrush Current Surface Mount Fuse, 1.5A w/ Marking
Lowest to $1.1819
ECAD model for F1206HI1500V063TM
Eaton Bussmann
FUSE BLOCK CART 600V 100A SMD
Need more? Email Us
ECAD model for JM60100-2MW14
Eaton Bussmann
FUSE HLDR CART 600V 30A DIN RAIL
Need more? Email Us
ECAD model for CHCC2D
Eaton Bussmann
CUBEFuse Holder 225A
Need more? Email Us
ECAD model for TCFH225N
HPN
Eaton Bussmann
BUSS FUSEHOLDER
Need more? Email Us
ECAD model for HPN
Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us
ECAD model for BK/5960-44
Eaton Bussmann
FUSE HOLDER CARTRIDGE IN LINE
Need more? Email Us
ECAD model for BK/HHH

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention