Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit Dual-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series SAM4CM
Package Reel - TR
Part Status Obsolete
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name ATSAM4CM
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAM4CMS8CB-AURDKR, 1611-ATSAM4CMS8CB-AURCT, ATSAM4CMS8CB-AURCT, ATSAM4CMS8CB-AURDKR, 1611-ATSAM4CMS8CB-AURTR-ND, 1611-ATSAM4CMS8CB-AURDKR-ND, 1611-ATSAM4CMS8CB-AURTRINACTIVE, ATSAM4CMS8CB-AURTR, 1611-ATSAM4CMS8CB-AURTR, 1611-ATSAM4CMS8CB-AURDKRINACTIVE
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912147-ATSAM4CMS8CB-AUR
Ultra Librarian 3D Model Ultra Librarian ATSAM4CMS8CB-AUR CAD Model

Description

The ATSAM4CMS8CB-AUR is a high-performance, microcontroller unit (MCU) from Microchip Technology, designed to meet the demanding needs of modern embedded systems. This microcontroller is based on the ARM® Cortex®-M4 processor, which provides a perfect balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications including industrial control, medical devices, automotive systems, and IoT solutions.

Key Features

  • Core: ARM Cortex-M4 running at up to 120 MHz with Floating Point Unit (FPU)
  • Flash Memory: 512KB of embedded flash for code and data storage
  • SRAM: 128KB of high-speed SRAM
  • I/O Pins: Extensive I/O capabilities with programmable I/O pins
  • Connectivity: Integrated options for USB, UART, SPI, I2C, and more
  • Analog Features: Built-in analog-to-digital converters (ADC) and digital-to-analog converters (DAC) for interfacing with analog sensors and actuators
  • Timer/Counter: Advanced timer/counters for precise event timing and waveform generation
  • PWM: Pulse Width Modulation hardware support for motor control and LED dimming
  • Security: Features for secure data transfer and storage, including hardware encryption modules
  • Power Management: Multiple power-saving modes for energy-efficient operation

Applications

The versatility of the ATSAM4CMS8CB-AUR makes it suitable for a variety of applications. Its robust processing core and extensive peripheral set allow it to perform in complex tasks requiring real-time control, such as:

  • Industrial automation and control systems
  • Medical monitoring and diagnostic equipment
  • Automotive electronics and infotainment systems
  • Smart home devices and IoT gateways
  • Energy management and smart grid infrastructure

Package and Quality

The ATSAM4CMS8CB-AUR comes in a 100-pin LQFP (Low-profile Quad Flat Package) which allows for a compact design footprint while still offering ample pin accessibility for interfacing with other components. Microchip Technology ensures high manufacturing standards, providing reliable and consistent performance for critical applications.

You May Also Be Interested in

STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.6976 $78.4880
11+ $12.8801 $141.6811
16+ $12.4777 $199.6432
22+ $12.0752 $265.6544
28+ $11.6726 $326.8328
38+ $10.4652 $397.6776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,600 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention