EN
  • EN
  • DE

1393771-4

Part No 1393771-4
Manufacturer TE Connectivity
Catalog Unclassified
Description JWD-107-3=REED RELAYS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr TE Connectivity
Series *
Package Tube
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 1205724-1393771-4
Ultra Librarian 3D Model Ultra Librarian 1393771-4 CAD Model

Description

The 1393771-4 is a connector manufactured by TE Connectivity. While specific details are scarce without access to TE Connectivity's proprietary documentation, we can provide a general description based on common connector characteristics.

It is designed for creating secure and reliable electrical connections in various applications.

Applications:

  • Industrial Automation Equipment: Used in control panels, sensors, and motor connections.
  • Telecommunications Infrastructure: Employed in networking equipment, servers, and patch panels.
  • Automotive Systems: Found in wiring harnesses for various vehicle functions.
  • Aerospace Applications: Used in avionics and control systems where reliability is paramount.
  • Consumer Electronics: Integrated into devices requiring robust and dependable connections.

Features:

  • Robust Construction: Typically made from high-quality materials to ensure durability and long-term performance.
  • Secure Locking Mechanism: Designed with a locking feature to prevent accidental disconnections, maintaining signal integrity.
  • Compact Design: Allows for high-density packaging, maximizing space utilization in confined areas.
  • Versatile Termination Options: May support various termination methods, such as crimping, soldering, or insulation displacement.
  • High Reliability: Engineered to withstand harsh environmental conditions, including vibration, temperature fluctuations, and humidity.

Benefits:

  • Enhanced System Reliability: Ensures consistent and dependable connections, minimizing downtime and maintenance costs.
  • Simplified Installation: Designed for easy and quick installation, reducing assembly time and labor expenses.
  • Improved Signal Integrity: Maintains signal quality by minimizing signal loss and interference, crucial for sensitive electronic systems.
  • Increased Safety: Provides secure and protected connections, reducing the risk of electrical hazards.
  • Cost-Effective Solution: Offers a balance of performance, durability, and affordability, providing excellent value for various applications.

Additional Details: Given it's a TE Connectivity product, it likely adheres to industry standards for quality and safety. The specific materials used in its construction would depend on the intended application and operating environment. For precise technical specifications, consult the official TE Connectivity datasheet for part number 1393771-4.

You May Also Be Interested in

Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Texas Instruments
PROTOTYPE
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess