EN
  • EN
  • DE

1393219-3

Part No 1393219-3
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay 5VDC 125Ohm 5A SPDT(20x10x10)mm THT Miniature PCB Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Coil Current 40 mA
Coil Power 200 mW
Coil Resistance 125 Ω
Coil Type Non-Latching
Coil Voltage (AC) 5 V
Coil Voltage (DC) 5 V
Contact Current Rating 5 A
Contact Material Silver
Current Rating 5 A
Depth 10 mm
Dropout Voltage 500 mV
ELV Compliant
Height 10 mm
Lead Free Yes
Length 20 mm
Max Current Rating 5 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 400 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Contacts 1
Number of Pins 5
Operate Time 8 ms
Packaging Carton
Power Consumption 200 mW
Power Rating 200 mW
Radiation Hardening No
Ratings IP54
REACH SVHC No SVHC
RoHS Compliant
Switching Capacity 1.25 kW
Switching Current 5 A
Switching Voltage 400 V
Termination PC Pin
Throw Configuration SPDT
Voltage Rating (AC) 400 V
Voltage Rating (DC) 5 V
Width 10 mm
Win Source Part Number 1023715-1393219-3
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1393219-3 CAD Model

Description

The TE Connectivity 1393219-3 is a single-pole double-throw (SPDT) signal relay that is designed for use in a variety of applications, including industrial control systems, power supplies, and telecommunications equipment.

  • Switching Voltage: 400V (Max)
  • Current Rating: 5A (Max)
  • Coil Resistance: 125Ω
  • Coil Current: 40mA
  • Operate Time: 8ms
  • Mounting Package: Through-Hole
  • Height: 10mm
  • Width: 10mm
  • RoHS: Compliant
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4240 $51.3600
36+ $2.8094 $101.1384
56+ $2.7216 $152.4096
76+ $2.6338 $200.1688
99+ $2.5461 $252.0639
132+ $2.2827 $301.3164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,720 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess