Products specifications Report Issue?

Connector Type Stackthrough, Unkeyed (PC/104)
Connector Style PC/104 Plus
Number of Positions 120
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 4
Mounting Type Through Hole
Termination Press-Fit
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1613073-1375799-4
Ultra Librarian 3D Model Ultra Librarian 1375799-4 CAD Model

You May Also Be Interested in

TE Connectivity
CONN RCPT HD 75POS PCB
Lowest to $170.4546
ECAD model for 532431-1
TE Connectivity
CONN RCPT POWER 1POS PCB
Need more? Email Us
ECAD model for 6643272-1
Amphenol
CONN HEADER 24POS PCB
Need more? Email Us
ECAD model for 70232-115LF
TE Connectivity
ZD M 4-10 40POS 3.7MM
Need more? Email Us
ECAD model for 973031
Amphenol
CONN HEADER 24POS EDGE MNT
Need more? Email Us
ECAD model for 85822-101LF
Amphenol
CONN HEADER 24POS PCB
Need more? Email Us
ECAD model for 88951-161LF
TE Connectivity
CONN HEADER IMPACT 90POS PCB
Need more? Email Us
ECAD model for 2007777-2
TE Connectivity
CONN RCPT MULTI-BEAM 18POS PCB
Need more? Email Us
ECAD model for 6450861-8
Dallas Semiconductor
High-Resolution Thermochron iButton
Need more? Email Us
ECAD model for DS1921Z

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention