EN
  • EN
  • DE

6450861-8

Part No 6450861-8
Manufacturer TE Connectivity
Catalog Specialized
Description CONN RCPT MULTI-BEAM 18POS PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Female Sockets and Blade Sockets
Connector Style Multi-Beam
Number of Positions 18
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 4
Mounting Type Through Hole
Termination Press-Fit
Contact Layout, Typical 16 Signal, 2 Power
Features Board Lock, Guide Pin
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1634859-6450861-8
Ultra Librarian 3D Model Ultra Librarian 6450861-8 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN RCPT HD 160POS PCB
Need more? Email Us
EDAC Inc.
CONN PLUG RACK & PNL 38P PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HD 110POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT IMPACT 120POS EDGE MNT
Need more? Email Us
JAE Electronics
CONN PLUG RACK & PANEL 2P PNL MT
Need more? Email Us
Amphenol Aerospace Operations
BRUSH MS
Need more? Email Us
3M
CONN RCPT FUTUREBUS+ 24P EDGE MT
Need more? Email Us
TE Connectivity
CONN HEADER IMPACT 90POS PCB
Need more? Email Us
JAE Electronics
CONN RCPT RACK & PANEL 2P PNL MT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess