EN
  • EN
  • DE

114017-ZZ

Part No 114017-ZZ
Manufacturer TE Connectivity
Catalog Circular Connectors - Accessories
Description CONN SEALING PLUG WHITE / Connector Plug, Sealing White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Accessories
Manufacturer TE Connectivity Deutsch Connectors
Packaging Box
Accessory Type Plug, Sealing
For Use With/Related Products HD Series Connectors, Contact SZ 12, 16
Material Polybutylene Terephthalate (PBT)
Color White
Base Product Number 114017
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number -114017-SI,-114017-CSI,-114017-LSI,1734-1115
Standard Package 1
Win Source Part Number 1334596-114017-ZZ
Ultra Librarian 3D Model Ultra Librarian 114017-ZZ CAD Model

Description

The TE Connectivity Deutsch Connectors 1334596-114017-ZZ is a white-colored plug sealing accessory that is compatible with HD Series connectors and contact SZ 12, 16.

  • Accessory Type: Plug Sealing
  • Color: White
  • Compatibility: HD Series connectors, contact SZ 12, 16
  • Packaging: Box
  • Material: Polybutylene Terephthalate (PBT)
  • ROHS3 Compliant: Yes
  • ECCN: EAR99
  • HTSUS Code: 8538.90.8180
  • Other Part Numbers: -114017-SI, -114017-CSI, -114017-LSI, and 1734-1115

You May Also Be Interested in

Amphenol PCD
GASKET BLACK NEOPRENE FOR 5015 C
Need more? Email Us
LEMO
CONN BLANKING COVER SILVER
Need more? Email Us
SPI Connects
D38999 Series II Plug Cover w/o
Need more? Email Us
LEMO
CONN INSULATING WASHER BLUE
Need more? Email Us
Amphenol PCD
CONN CRADLE 10 WHITE
Need more? Email Us
LEMO
CONN BLANKING COVER GRAY
Need more? Email Us
Amphenol PCD
CONN PROTECTIVE COVER 22 BLACK
Need more? Email Us
Souriau-Sunbank by Eaton
CONN DUST COVER 16 SILVER
Need more? Email Us
Amphenol PCD
JAMMS275012 - RECPT, CAD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0478 $50.1900
2,555+ $0.0392 $100.1560
3,950+ $0.0380 $150.1000
5,435+ $0.0368 $200.0080
7,025+ $0.0356 $250.0900
9,405+ $0.0319 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,550 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess