EN
  • EN
  • DE

1064538-1

Part No 1064538-1
Manufacturer TE Connectivity
Catalog Coaxial Cables (RF)
Description CBL ASSY SSMT JACK 7.874" / Cable Assembly Coaxial SSMT to Cable 7.874" (200.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Coaxial Cables (RF)
Mfr TE Connectivity AMP Connectors
Series -
Package Bag
Product Status Active
Style SSMT to Cable
1st Connector SSMT Jack, Right Angle
1st Contact Gender Female
1st Connector Mounting Type Free Hanging (In-Line)
1st Connector Mounting Feature -
2nd Connector Cable (Round)
2nd Contact Gender -
2nd Connector Mounting Type -
2nd Connector Mounting Feature -
Length 7.874" (200.00mm)
Cable Type -
Overall Impedance 50 Ohms
Frequency - Max 6 GHz
Color Blue
Features Shielded
Temperature Range - Operating -40°C ~ 125°C
Ingress Protection -
Base Product Number 1064538
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 1364307-1064538-1
Ultra Librarian 3D Model Ultra Librarian 1064538-1 CAD Model

Description

The TE Connectivity AMP Connectors Coaxial Cable is a high-quality cable assembly designed for RF applications.

  • Shielded: Yes
  • Operating Temperature: -40°C to 125°C
  • Product Status: Active
  • Base Product Number: 1064538
  • Connector Type: SSMT to Cable
  • Frequency Range: Up to 6 GHz
  • Length: 7.874 inches (200.00mm)

You May Also Be Interested in

Pomona Electronics
CABLE BNC MALE LOW NOISE 360"
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 50MM
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 100MM
Need more? Email Us
Amphenol-RF Division
CBL SMA PLUG-PLUG ANTI-TORQUE 8" / Cable Assembly 0.085 Semi-Rigid Conformable 0.203m SMA to SMA PL-PL
Need more? Email Us
General Cable/Carol Brand
CABLE COAXIAL 18AWG 1000'
Need more? Email Us
Amphenol-RF Division
HD-BNC PLUG TO HD-BNC PLUG 0.50M / HD-BNC Straight Plug to HD-BNC Straight Plug on Belden 1694A 0.50 Meters
Need more? Email Us
Amphenol-RF Division
CABLE AMC-SMA RP JACK IP67 200M
Need more? Email Us
Amphenol-RF Division
CONN JUMPER AMC PLUG-PLUG 180MM
Need more? Email Us
Cinch Connectivity Solutions
RCA PATCH CORD 50OHM 24" / Power Transformer 1500Vrms 1.2VA 6 Terminal PC Pin Thru-Hole
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0658 $56.5264
18+ $5.7976 $104.3568
27+ $5.6164 $151.6428
37+ $5.4352 $201.1024
48+ $5.2541 $252.1968
64+ $4.7105 $301.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess