EN
  • EN
  • DE

DHA-02TQR

Part No DHA-02TQR
Manufacturer Diptronics
Catalog DIP Switches
Description DHA-02TQR Diptronics DIP Switches / SIP Switches Half Pitch Dip switch 2.2mm height datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diptronics
Product Category DIP Switches / SIP Switches
RoHS Details
Packaging Reel
Illuminated Non-Illuminated
Number of Positions 2 Position
Switch Type DIP
Terminal Pitch 1.27 mm
Contact Form DPST
Termination Style SMD/SMT
Current Rating 25 mA
Voltage Rating DC 24 VDC
Series DHA
Brand Diptronics
Life 1000 Cycle
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 40 C
Mounting Style PCB Mount
Product Type DIP Switches
Factory Pack Quantity Factory Pack Quantity 1800
Subcategory Switches
Ultra Librarian 3D Model Ultra Librarian DHA-02TQR CAD Model

You May Also Be Interested in

Nidec Copal Electronics
SWITCH SLIDE DIP SPST 100MA 6V / Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Lowest to $3.1282
Nidec Copal Electronics
SW ROTARY DIP HEX COMP 0.1A 5V
Lowest to $1.5308
Apem Inc.
SWITCH SLIDE DIP SPST 0.05A 24V
Need more? Email Us
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 100MA 6V / Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Lowest to $5.8209
TE Connectivity
SW ROTRY DIP HEX W/COMP 0.1A 28V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 2.2mm height
Lowest to $0.7169
Diptronics
DIP Switches / SIP Switches Dip switch Slide Type
Lowest to $0.3496
Omron
SWITCH PIANO DIP SPST 25MA 24V
Need more? Email Us
CTS Electrocomponents
SWITCH SLIDE DIP SPST 50MA 24V
Lowest to $1.3705

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,515 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess