EN
  • EN
  • DE

1051120-1

Part No 1051120-1
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF)
Description CONN SMA PLUG R/A 50 OHM SOLDER / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr TE Connectivity Aerospace, Defense and Marine
Package Bulk
Connector Style SMA
Connector Type Plug, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Free Hanging (In-Line), Right Angle
Cable Group RG-405 (.085" Semi Rigid)
Fastening Type Threaded
Frequency - Max 18 GHz
Number of Ports 1
Housing Color Gold, Silver
Center Contact Material Beryllium Copper
Includes 3 pcs - 1 Connector, 1 Contact, 1 End Cap
Body Material Stainless Steel
Body Finish Gold; Passivated
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 105°C
Voltage Rating 335 V
Mating Cycles 500
Base Product Number 1051
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4010
Other Names 2007-5116-02
Standard Package 200
Win Source Part Number 1021931-1051120-1
Ultra Librarian 3D Model Ultra Librarian 1051120-1 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine 1021931-1051120-1 is a male pin plug connector with a threaded fastening type.

  • Connector Type: SMA
  • Voltage Rating: 335 V
  • Frequency Max: 18 GHz
  • Body Material: stainless steel
  • Body Finish: gold; passivated
  • Connector Style: SMA
  • Number of Ports: 1
  • Impedance: 50Ohm
  • Mounting Feature: not applicable
  • Insertion Loss: not specified
  • Shield Termination: solder
  • Cable Group: RG-405 (.085" Semi Rigid)
  • Dielectric Material: Polytetrafluoroethylene (PTFE)
  • Mating Cycles: 500
  • Includes: 3 pcs - 1 Connector, 1 Contact, 1 End Cap
  • Mounting Type: free hanging (in-line), right angle
  • Temperature Range for Operating: -65°C ~ 105°C
  • Recommended for: coaxial connectors (RF)

You May Also Be Interested in

Hirose Electric Co Ltd
CONN ADAPT COAX PLUG TO SMA JACK / Adapter Coaxial Connector Coaxial Switch - 2.24mm Plug Dia Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Need more? Email Us
Hirose Electric Co Ltd
CONN COVER
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Murata Electronics North America
SWH-2WAY
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Murata Electronics North America
CONN MEASURE PROBE FOR SMA PLUG
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Hirose Electric Co Ltd
CONN ADAPT SMA PLUG TO U.FL JACK / Adapter Coaxial Connector SMA Jack, Female Socket To U.FL (UMCC) Jack, Male Pin 50Ohm
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess