EN
  • EN
  • DE

103653-1

Part No 103653-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG 2POS .1" POL UNLOAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 28 Weeks
Features 2 Rectangular Connectors - Housings Plug Black 0.100" (2.54mm)
Manufacturer TE Connectivity
Series AMPMODU MTE
Package Bulk
Mounting Free Hanging (In-Line)
Family Name 103653
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number 1036531, -010-0961-00-SI, -010-0961-00-SI-ND, A28437, -103653-1-CSI, -010-0961-00-LSI, 2266-103653-1, -103653-1-SI, -010-0961-00-CSI, -010-0961-00-CSI-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905048-103653-1
Ultra Librarian 3D Model Ultra Librarian 103653-1 CAD Model

Description

The 103653-1 is a rectangular connector manufactured by TE Connectivity. It is a versatile connector designed for wire-to-board or wire-to-wire connections in various electronic applications. These connectors are known for their reliability and ease of use.

Applications:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment
  • Medical devices
  • Consumer electronics

Features:

  • Multiple contact positions
  • Durable construction
  • Polarization to prevent mis-mating
  • Various mounting options (e.g., PCB mount, panel mount)
  • RoHS compliant

Benefits:

  • Secure and reliable electrical connections
  • Easy installation and maintenance
  • Versatile for a wide range of applications
  • Meets industry standards for safety and environmental compliance
  • Durable in harsh environments

Technical Specifications:

  • Connector Type: Rectangular Connector
  • Number of Positions: Varies depending on the specific configuration
  • Pitch: Standard pitches such as 2.54mm, 3.96mm, or 5.08mm
  • Current Rating: Varies depending on the contact material and size
  • Voltage Rating: Varies depending on the insulation material
  • Operating Temperature: Typically -40°C to +105°C
  • Contact Material: Typically brass or phosphor bronze with tin or gold plating
  • Housing Material: Typically nylon or polyester

TE Connectivity's 103653-1 rectangular connector is a dependable solution for creating robust electrical connections in diverse applications. Its design facilitates efficient assembly and ensures long-term performance. Its multiple variations allow design flexibility depending on the specific needs of the application.

You May Also Be Interested in

Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5036 $50.3600
245+ $0.4132 $101.2340
375+ $0.4003 $150.1125
520+ $0.3874 $201.4480
670+ $0.3745 $250.9150
895+ $0.3357 $300.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,136 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess