EN
  • EN
  • DE

1-520532-1

Part No 1-520532-1
Manufacturer TE Connectivity
Catalog Modular Connectors - Modular Connector Plugs
Description CONN PLUG 4POS SDL RND 36 SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type SDL, Plug
Cable Type Round Cable, Stranded Wires
Number of Positions/Contacts 4 Positions
Features Keyed
Shielding Unshielded
Termination Crimp
Length 0.848" (21.55mm)
Color Clear, Gray
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631398-1-520532-1
Ultra Librarian 3D Model Ultra Librarian 1-520532-1 CAD Model

Description

N

You May Also Be Interested in

Stewart Connector
CONN 8-8 MOD PLUG CAT6
Need more? Email Us
Phoenix Contact
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Phoenix Contact
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
TE Connectivity
CONN PLUG 6POS SDL 24-26AWG RND
Need more? Email Us
Hirose Electric Co Ltd
CONN MOD PLUG 6P2C UNSHIELDED
Need more? Email Us
Amphenol
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Stewart Connector
CONN MOD PLUG 6P6C UNSHIELDED
Need more? Email Us
HARTING
CONN MOD PLUG 8P4C SHIELDED
Need more? Email Us
Phoenix Contact
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess