EN
  • EN
  • DE

PESD5V0L1BA

Part No PESD5V0L1BA
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5VWM 33VC SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 7V
Max Clamping Voltage 33V
Peak Pulse Current(Ippm) 15A (8/20μs)
Power Dissipation - Pd 500W
Applications General Purpose
Capacitance @ Frequency 75pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 095634-PESD5V0L1BA
Family Name PESD5V0L1BA
Introduction Date October 04, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0L1BA CAD Model

Description

Product Overview: PESD5V0L1BA from NXP

The PESD5V0L1BA is a cutting-edge ElectroStatic Discharge (ESD) protection device manufactured by NXP Semiconductors, a leader in the semiconductor industry. Designed to safeguard sensitive electronic components against transient voltage spikes, this device is an essential component for ensuring the longevity and reliability of modern electronic systems.

Key Features

  • Low Clamping Voltage: The PESD5V0L1BA offers a low clamping voltage, which is crucial for protecting sensitive circuits from ESD damage without affecting the signal integrity.
  • High ESD Protection Level: This device provides robust ESD protection up to 25 kV, exceeding the IEC 61000-4-2 standard (level 4), making it suitable for high-reliability applications.
  • Single-Line Protection: It is designed to protect a single line, which allows for precise placement in circuits where specific lines require protection.
  • Ultra-Small Package: The PESD5V0L1BA comes in an ultra-small SOD323 (SC-76) surface-mount package, which is ideal for space-constrained applications.
  • Low Capacitance: With a very low line capacitance, this ESD protection device is particularly suited for high-speed data lines, such as USB, HDMI, and other communication interfaces.

Applications

The PESD5V0L1BA is used in a wide range of applications where ESD protection is critical. These include:

  • Mobile Devices
  • Computers and Peripherals
  • Audio and Video Interfaces
  • Communication Systems
  • Portable Electronics

Quality and Reliability

NXP's commitment to quality ensures that the PESD5V0L1BA meets the highest standards of reliability and performance. The device is designed to operate over a wide temperature range, making it suitable for various industrial and consumer applications. Additionally, it is RoHS compliant and lead-free, reflecting NXP's dedication to environmental sustainability.

For designers and engineers looking for reliable ESD protection solutions, the PESD5V0L1BA by NXP offers the perfect blend of performance, size, and protection, ensuring that sensitive electronic components remain safe from the potentially damaging effects of electrostatic discharge.

You May Also Be Interested in

Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1769 $50.4165
605+ $0.1657 $100.2485
940+ $0.1601 $150.4940
1,345+ $0.1489 $200.2705
1,745+ $0.1433 $250.0585
2,180+ $0.1377 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,150 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess