Products specifications Report Issue?

Category Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Housings
Mfr TE Connectivity AMP Connectors
Series AMPMODU System 50
Package Bulk
Product Status Active
Flat Flex Type FFC
Connector Type Housing for Female Contacts
Number of Positions 15
Number of Rows 1
Pitch 0.050" (1.27mm)
FFC, FCB Thickness 0.05-0.08mm
Locking Feature Latch Lock
Voltage Rating 100 V
Housing Material Polyester
Features -
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1.5 A
Housing Color Black
Note Contacts Not Included
Wire Gauge -
Insulation Diameter -
Base Product Number 487545
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1363584-1-487545-2
Ultra Librarian 3D Model Ultra Librarian 1-487545-2 CAD Model

Description

The 1363584-1-487545-2 is a housing for female contacts connector manufactured by TE Connectivity AMP Connectors.

  • Series: AMPMODU System 50
  • Connector Type: FFC, FPC (Flat Flexible)
  • Number of Rows: 1
  • Number of Positions: 15
  • Pitch: 0.050" (1.27mm)
  • Current Rating: 1.5A
  • Voltage Rating: 100V
  • Material: Polyester
  • Flammability Rating: UL94 V-0
  • Product Status: Active
  • Note: Contacts Not Included, Latch Lock

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN FFC FPC TOP 22POS 1MM R/A / 22 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
ECAD model for 046232122103800+
TE Connectivity
CONN FFC RCPT HSG 40POS 1.27MM
Need more? Email Us
ECAD model for 3-487545-7
Amphenol
CONN FFC FPC BOTTOM 17POS 1MM RA / 17 Position FFC, FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.2059
ECAD model for SFW17R-1STE1LF
Molex, LLC
Ultra Low Profile SMT ZIF Right Angle Receptacle and Premo-Flex Cable | CONN FFC BOTTOM 6POS 0.50MM R/A
Need more? Email Us
ECAD model for 54548-0670
Omron
Rotary Backlock Connector (0.5-mm pitch, Dual Contact) | CONN FPC 14POS 0.50MM R/A
Lowest to $0.4182
ECAD model for XF2M-1415-1A
TE Connectivity
CONN FFC RCPT HSG 8POS 2.54MM / Housing FFC Housing for Female Contacts Connector Latch Lock 8Pos 0.100" (2.54mm)
Need more? Email Us
ECAD model for 487526-7
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
ECAD model for FH28E-20S-0.5SH(05)
Molex, LLC
0.5 FPC CONN ASSY ZIF SMT ST EMBSTP PKG | CONN FFC VERT 12POS 0.50MM SMD
Lowest to $2.6179
ECAD model for 52559-1272
IRISO
Need more? Email Us
ECAD model for IMSA-9615S-08A-PP-A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8335 $50.0100
150+ $0.6839 $102.5850
230+ $0.6626 $152.3980
315+ $0.6412 $201.9780
405+ $0.6198 $251.0190
540+ $0.5557 $300.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,400 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention