EN
  • EN
  • DE
  • IT

1-2199119-0

Part No 1-2199119-0
Manufacturer TE Connectivity
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN M.2 FMALE 67POS 0.020 GOLD / 67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020" (0.50mm) Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Mfr TE Connectivity
Package Tape & Reel
Product Status Active
Card Type M.2 (NGFF) Mini Card
Gender Female
Number of Positions 67
Number of Rows 2
Pitch 0.020" (0.50mm)
Read Out Dual
Features Board Guide
Mounting Type Surface Mount, Right Angle
Termination Solder
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Color Black
Temperature Range - Operating -40°C ~ 85°C
Material - Insulation Thermoplastic
Base Product Number 2199119
Standard Package 1,200 pcs
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 853868-1-2199119-0
Ultra Librarian 3D Model Ultra Librarian 1-2199119-0 CAD Model

Description

The 853868-1-2199119-0 is a female card edge connector from TE Connectivity.

  • Category: Edgeboard Connectors
  • Pitch: 0.020" (0.50mm)
  • Positions: 67
  • Color: Black
  • Board Guide: Yes
  • Contact Material: Copper Alloy
  • Contact Finish: Gold
  • Gold Finish Thickness: 10.0µin (0.25µm)
  • Termination Style: Solder
  • Suitable For: M.2 (NGFF) Mini Cards
  • Mounting Type: Surface Mount, Right Angle
  • Operating Temperature: -40°C to 85°C
  • Standard Package: 1,200 pcs
  • Product Status: Active

You May Also Be Interested in

Amphenol
CONN EDGE DUAL FMALE 60POS GOLD
Lowest to $3.9716
Amphenol FCI
CONN EDGE DUAL FMALE 68POS
Need more? Email Us
Amphenol FCI
EHPCE RAR 8MP4SP8MP14SP
Lowest to $53.1827
Amphenol FCI
CONN EDGE DUAL FMALE 60POS GOLD
Lowest to $3.9716
JAE Electronics
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $1.8768
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Need more? Email Us
Amphenol FCI
PCI EXPRESS GEN 5 32GB/S
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 68POS
Lowest to $57.3529
Amphenol
CONN EDGE DUAL FMALE 60POS GOLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7171 $52.0394
33+ $3.0499 $100.6467
51+ $2.9546 $150.6846
70+ $2.8593 $200.1510
91+ $2.7640 $251.5240
122+ $2.4781 $302.3282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess