EN
  • EN
  • DE

HF36F/024-HST

Part No HF36F/024-HST
Manufacturer HongFa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824821-HF36F/024-HST
Ultra Librarian 3D Model Ultra Librarian HF36F/024-HST CAD Model

Description

The HF36F/024-HST is a subminiature electromagnetic relay manufactured by HongFa. It is designed for applications requiring a compact relay with reliable switching capabilities. Its small size makes it suitable for high-density PCB mounting in various electronic devices and systems. The HST likely refers to a specific terminal type or packaging style.

Applications

  • Industrial Automation: Used in control systems, PLCs, and sensor interfaces for signal switching.
  • Consumer Electronics: Found in appliances, audio equipment, and lighting controls for various switching functions.
  • Telecommunications: Employed in communication devices and network equipment for signal routing and control.
  • Medical Equipment: Integrated into medical devices for switching circuits and controlling actuators.
  • Automotive Electronics: Utilized in automotive control systems for switching various electrical components.

Features

  • Subminiature Size: Extremely compact design allows for high-density mounting on PCBs.
  • High Sensitivity: Low coil power consumption enables direct drive from ICs.
  • High Switching Capacity: Capable of switching loads up to a specified current and voltage.
  • High Insulation Resistance: Provides electrical isolation between the coil and contact circuits.
  • Long Life: Designed for reliable performance over a long operational lifespan.
  • Sealed Construction: Offers protection against dust and other environmental contaminants.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits

  • Space Saving: Compact size allows for efficient use of board space.
  • Energy Efficient: Low coil power consumption reduces energy costs.
  • Reliable Switching: Ensures consistent and dependable performance in various applications.
  • Enhanced Safety: High insulation resistance provides protection against electrical hazards.
  • Long Service Life: Reduces maintenance and replacement costs.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The HF36F/024-HST relay features a coil voltage of 24VDC. It is typically a single-pole, single-throw (SPST) or single-pole, double-throw (SPDT) relay. Contact ratings typically include values such as 5A at 250VAC or 5A at 30VDC. The relay's operating temperature range is typically between -40°C and +85°C. The insulation resistance between coil and contacts is typically greater than 1000 MΩ. The HST likely refers to a specific terminal style like a high sensitivity terminal.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess