EN
  • EN
  • DE

1-1002150-0

Part No 1-1002150-0
Manufacturer TE Connectivity
Catalog Motion Sensors - Vibration
Description SENSOR VIBRATION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Sensor Type Vibration
Output Type Voltage
Temperature Range - Operating 0°C ~ 70°C
Case / Package Piezo Film, Cantilever (Wafer)
Mounting Type User Defined
Termination Wire Leads
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1599502-1-1002150-0
Ultra Librarian 3D Model Ultra Librarian 1-1002150-0 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
SENSOR MINISENSE 100 VERTICAL
Lowest to $11.2730
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
PIEZO SENSOR W/LEADS
Need more? Email Us
TE Connectivity
PIEZO FILM/SILVER INK
Need more? Email Us
Adafruit Industries LLC
SLOW VIBRATION SENSOR SWITCH (HA / Vibration Sensor SPST Through Hole
Need more? Email Us
TE Connectivity
PIEZO SENSOR SHIELDED W/LEADS
Need more? Email Us
Omron
Specifications of Vibration Detection Switch
Lowest to $5.6445
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
SLEEP MONITOR STRIP PIEZO FILM / Vibration Sensor User Defined
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess