EN
  • EN
  • DE

118-055

Part No 118-055
Manufacturer Bivar Inc.
Catalog Hardware, Fasteners, Accessories - Accessories
Description MOUNT CIRCULAR TO-18 0.040\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Mount
Shape Circular
Usage TO-18
Material Nylon
Color White
Height 0.040" (1.02mm)
Diameter - Outside 0.245" (6.22mm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567205-118-055
Ultra Librarian 3D Model Ultra Librarian 118-055 CAD Model

Description

N

You May Also Be Interested in

Bivar Inc.
MOUNT RECT CAPACITORS 0.043\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.071\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.045\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.350\
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-18 0.040\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.250\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.120\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.045\
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-18 0.021\
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess