Products specifications Report Issue?

Category Cables, Wires - Coaxial Cables (RF)
Mfr TE Connectivity Raychem Cable Protection
Series CHEMINAX
Package Bulk
Cable Type Twinaxial
Wire Gauge 24 AWG
Conductor Strand 7 Strands / 32 AWG
Jacket (Insulation) Material Thermorad® S
Jacket (Insulation) Diameter 0.167" (4.24mm)
Shield Type Foil, Braid
Impedance 100 Ohms
Jacket Color White
Conductor Material Copper, Tinned
Dielectric Material Polyethylene (PE)
Dielectric Diameter 0.057" (1.45mm)
Shield Material Copper, Tinned
Shield Coverage 90%
VoP, Velocity of Propagation 76
Base Product Number 0024
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 1349335-0024B0311-9
Ultra Librarian 3D Model Ultra Librarian 0024B0311-9 CAD Model

Description

The CHEMINAX coaxial cable is an ideal solution for high-speed data transmission in applications such as aerospace, defense, and telecommunications.

  • Wire Gauge: 24 AWG
  • Impedance: 100 Ohms
  • Dielectric Material: Polyethylene
  • Shield Material: Copper and Tinned Copper
  • Shield Coverage: 90%
  • Velocity of Propagation: 76
  • Jacket Insulation Material: Thermorad® S
  • Diameter: 0.167" (4.24mm)
  • Package: Bulk

You May Also Be Interested in

TYCLON
Cable Assembly Coaxial I-PEX MHF1 to SMA 1.32mm OD Coaxial Cable 5.906" (150.00mm)
Need more? Email Us
ECAD model for SMABJAU0.15MHFI-1.32
TYCLON
BP2W3DV, BNC ASSEMBLY DESIGNED F
Need more? Email Us
ECAD model for BP2W3DV
TYCLON
BP3W3C2, BNC ASSEMBLY DESIGNED F
Need more? Email Us
ECAD model for BP3W3C2
TYCLON
Cable Assembly Coaxial BNC to BNC RG-58 196.9" (5.0m) 16.4'
Need more? Email Us
ECAD model for 10BASE2-5BW
TYCLON
BP0.5W3C2, BNC ASSEMBLY DESIGNED
Need more? Email Us
ECAD model for BP0.5W3C2
TYCLON
SAP1W1.5DSQEHV, SMA ASSEMBLY DES
Need more? Email Us
ECAD model for SAP1W1.5DSQEHV
TYCLON
BP1W3DV, BNC ASSEMBLY DESIGNED F
Need more? Email Us
ECAD model for BP1W3DV
TYCLON
SAP2W1.5DSQEHV, SMA ASSEMBLY DES
Need more? Email Us
ECAD model for SAP2W1.5DSQEHV
TYCLON
BP1.5W1.5DV, BNC ASSEMBLY DESIGN
Need more? Email Us
ECAD model for BP1.5W1.5DV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention