Products specifications Report Issue?

Approvals CE
Case / Package 508
Current - Output 1 4.5 A
Depth 94 mm
Efficiency 87 %
Height 39.116 mm
Isolation Voltage 3 kV
Lead Free Lead Free
Length 108 mm
Max Current Rating 1.3 A
Max Input Voltage 265 V
Max Input Voltage (AC) 265 V
Max Operating Temperature 70 °C
Max Output Current 4.5 A
Max Output Power 108 W
Max Power Dissipation 108 W
Min Input Voltage 85 V
Min Input Voltage (AC) 85 V
Min Operating Temperature -10 °C
Mount Chassis Mount, Panel
Nominal Output Voltage 24 V
Number of Outputs 1
Output Current 4.5 A
Output Power 108 W
Output Voltage 24 V
Power Rating 108 W
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8504409520
Voltage - Output 1 24 V
Weight 400.000006 g
Width 94 mm
Win Source Part Number 1118290-RWS100B24
Categories Off-Board Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RWS100B24 CAD Model

Description

The TDK-Lambda Americas Inc. RWS100B24 is an off-board module that features a power rating of 108 W, an isolation voltage of 3 kV, and a voltage output of 24 V.

  • Manufacturer: TDK-Lambda Americas Inc.
  • Module Type: Off-Board
  • Power Rating: 108 W
  • Isolation Voltage: 3 kV
  • Voltage Output: 24 V
  • Current Output: 4.5 A
  • Package: Chassis Mount, Panel
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Length: 108 mm
  • Height: 39.116 mm
  • Width: 94 mm
  • Weight: 400.000006 g
  • Approvals: CE
  • Supply and Demand Status: Limited
  • REACH SVHC: Unknown
  • Schedule B: 8504409520

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CV AC/DC 12V 10A / 10A 12V Constant Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
ECAD model for LPVL-150-12
Artesyn Embedded Technologies
DC/DC CONVERTER 12V 1200W / Front End DC DC Converter 1 Output 12V 100A -72V Input
Need more? Email Us
ECAD model for DS1200DC-3
Omron
AC/DC CONVERTER 24V 1500W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
ECAD model for S8VM-15224C
Artesyn Embedded Technologies
AC/DC CNVRT 42V 5V 12V 24V 1500W / Enclosed AC DC Converters 4 Output 42V 5V 12V 24V 85 ~ 264 VAC, 120 ~ 300 VDC Input
Need more? Email Us
ECAD model for IMP1-3V0-1V0-1E0-1L0-1Q0-30-A
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 91-183V 1.75A / 1.75A 91 ~ 183V Constant Current LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
ECAD model for HLG-320H-C1750B
Bel Power Solutions
DC/DC CONVERTER 4X24V 192W / Enclosed, Conformal Coated DC DC Converter 4 Output 24V 24V 24V 24V 2A, 2A, 2A, 2A 154V Input
Need more? Email Us
ECAD model for HP4660-9RG
Cincon Electronics Co. LTD
AC/DC CONVERTER 12V 101W / Open Frame AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
Need more? Email Us
ECAD model for CFM101S120
TDK-Lambda Americas Inc.
VSBU-120 Series 73 W Single Output 3.3 V Open Frame AC/DC Power Supply
Need more? Email Us
ECAD model for HWS50A-5/A
TDK-Lambda Americas Inc.
AC/DC CONVERTER 30V 60W / Open Frame AC DC Converters 1 Output 30V 90 ~ 264 VAC Input
Need more? Email Us
ECAD model for ZPSA60-30

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention