EN
  • EN
  • DE

RSAN-2010D

Part No RSAN-2010D
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Line Filter Modules
Description LINE FILTER 250VAC/VDC 10A DIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Single Phase
Configuration Single Stage
Voltage - Rated DC 250V
Voltage - Rated AC 250V
Current 10 A
Applications General Purpose
Approval Agency CSA, EN, UL
Temperature Range - Operating -25°C ~ 85°C
Mounting Type DIN Rail
Termination Style Terminal Block
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1539792-RSAN-2010D
Ultra Librarian 3D Model Ultra Librarian RSAN-2010D CAD Model

Description

N

You May Also Be Interested in

Schaffner EMC Inc.
LINE FILTER 250VAC 10A CHASS MNT
Lowest to $20.5232
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 20A CHASS / Power Line Filter 60Hz 20A 250VAC/250VDC Terminal Block Flange Mount
Need more? Email Us
Schurter Inc.
LINE FILTER 250/440VAC 20A CHASS
Lowest to $54.9942
TDK-Lambda Americas Inc.
LINE FILTER 500VDC/VAC 6A CHASS / Power Line Filter 60Hz 6A 500VAC/500VDC Terminal Block Chassis Mount
Need more? Email Us
GE Critical Power
LINE FILTER 75VDC 20A TH / Electromechanical Filter 20A 50Ohm
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 60A CHASS MNT
Need more? Email Us
Altran Magnetics, LLC
LINE FILTER 250VAC 3A CHASS MNT
Lowest to $20.0133
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 1A CHASS
Lowest to $3.1291
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 40A CHASS / Power Line Filter 60Hz 40A 250VAC/250VDC Terminal Block Chassis Mount
Lowest to $90.8862

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess