EN
  • EN
  • DE

RSAL-2001A

Part No RSAL-2001A
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Line Filter Modules
Description LINE FILTER 250VAC/VDC 1A CHASS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Single Phase
Configuration Single Stage
Voltage - Rated DC 250V
Voltage - Rated AC 250V
Current 1 A
Applications General Purpose
Approval Agency CSA, EN, UL
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Chassis Mount
Termination Style Quick Connect
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1539782-RSAL-2001A
Ultra Librarian 3D Model Ultra Librarian RSAL-2001A CAD Model

Description

N

You May Also Be Interested in

Schaffner EMC Inc.
LINE FILTER 250VAC 1A TH / Ultra Compact EMC Filter
Lowest to $17.8627
Schaffner EMC Inc.
LINE FILTER 250VAC 30A CHASS MNT
Need more? Email Us
Altran Magnetics, LLC
LINE FILTER 250VAC 3A CHASS MNT
Lowest to $20.0133
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 30A CHASS / Power Line Filter 60Hz 30A 250VAC/250VDC Terminal Block Chassis Mount
Lowest to $40.5758
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 20A CHASS / Power Line Filter 60Hz 20A 250VAC/250VDC Terminal Block Flange Mount
Need more? Email Us
TE Connectivity
LINE FILTER 250VAC 3A CHASS MNT
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 50A CHASS / Power Line Filter 60Hz 50A 250VAC/250VDC Terminal Block Chassis Mount
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 75VAC 13A TH / 75VDC input PCB fi lter
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 500VDC/VAC 6A CHASS / Power Line Filter 60Hz 6A 500VAC/500VDC Terminal Block Chassis Mount
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess