EN
  • EN
  • DE

RM100-48-5/TEL

Part No RM100-48-5/TEL
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 100W / Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr TDK-Lambda Americas Inc
Series RM (100W)
Product Status Obsolete
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 5V
Current - Output (Max) 20A
Power (Watts) 100 W
Voltage - Isolation 500 V
Applications ITE (Commercial)
Features Remote On/Off, OCP, OVP
Temperature Range - Operating -20°C ~ 85°C (With Derating)
Mounting Type Through Hole
Package / Case 13-DIP Module
Dimension 4.57" L x 2.36" W x 0.31" H (116.0mm x 60.0mm x 8.0mm)
MSL Level Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Other Names RM100485/TEL-ND,RM100485/TEL
Standard Package 1
Win Source Part Number 1025346-RM100-48-5/TEL
Ultra Librarian 3D Model Ultra Librarian RM100-48-5/TEL CAD Model

Description

The TDK-Lambda Americas Inc RM100-48-5/TEL is an isolated module power supply with a remote on/off, OCP, and OVP features.

  • Series: RM (100W)
  • Standard Package: 1
  • Power: 100 W
  • Voltage Isolation: 500 V
  • Output: One output with a maximum output current of 20A
  • Voltage Input: 36V to 75V
  • Voltage Output: 5V
  • Mounting: 13-DIP module
  • Temperature Range: -20°C to 85°C (with derating)
  • Cross-Reference: RM100-48-5/TELRM100485/TEL
  • Status: Obsolete
  • ECCN: Obsolete

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142
Analog Devices Inc.
DUAL 40VIN, 3A SILENT SWITCR UMO
Lowest to $22.7263
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172
FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256
Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess