EN
  • EN
  • DE

PH50A280-24

Part No PH50A280-24
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 24V 50W / Isolated Module DC DC Converter 1 Output 24V 2.1A 200V - 425V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr TDK-Lambda Americas Inc
Series PH-A280 (300W)
Package Bulk
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 200V
Voltage - Input (Max) 425V
Voltage - Output 1 24V
Current - Output (Max) 2.1A
Power (Watts) 50 W
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OVP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 89%
Mounting Type Through Hole
Package / Case 8-DIP Module, 1/4 Brick
Dimension 2.30" L x 1.46" W x 0.50" H (58.3mm x 37.2mm x 12.7mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Other Names PH50A280-24,PH50A28024-ND,285-PH50A280-24,PH50A28024
Standard Package 1
Win Source Part Number 1220017-PH50A280-24
Ultra Librarian 3D Model Ultra Librarian PH50A280-24 CAD Model

Description

The PH50A280-24 is an isolated module type DC-DC converter from TDK-Lambda Americas Inc, part of the PH-A280 (300W) series.

  • Power Output: 50 W
  • Voltage Isolation: 3 kV
  • Number of Outputs: 1
  • Current Output: 2.1A
  • Input Voltage Range: 200V to 425V
  • Output Voltage: 24V
  • Efficiency: 89%
  • Mounting Type: Through Hole
  • Package/Case Type: 8-DIP Module, 1/4 Brick
  • Operating Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • Popularity: 71 pct
  • HTSUS: 8504.40.9580
  • Other Part Numbers: PH-50A-280-24 and PH50A28024

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $10.9256
XP Power
DC DC CONVERTER 9V 1W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 150W
Need more? Email Us
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688
XP Power
DC DC CONVERTER +/-5V 2W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess