EN
  • EN
  • DE

PFE700SA-48

Part No PFE700SA-48
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Supplies - Board Mount
Description AC/DC CONVERTER 51V 714W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountAC DC Converters
Manufacturer TDK-Lambda
Series PFE700SA (700W)
Packaging Bulk
Part Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 51V
Current - Output (Max) 14A
Power (Watts) 714 W
Applications ITE (Commercial)
Features Remote On/Off, Universal Input
Operating Temperature -40°C ~ 100°C (With Derating)
Efficiency 91%
Mounting Type Through Hole
Package / Case 11-DIP Module, Full Brick
Size / Dimension 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Approval Agency CE, CSA, UL
Standard Number 60950-1; 62368-1
Weight 0.441 lb (200.00 g)
Base Product Number PFE700
Ultra Librarian 3D Model Ultra Librarian PFE700SA-48 CAD Model

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 5V 5W
Lowest to $108.3916
TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 50W
Lowest to $97.5524
TDK-Lambda Americas Inc.
DC DC CONVERTER 24V 100W
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 5-30V 100W
Lowest to $55.2403
OmniOn Power™
60A DC/DC CONVERT 0.5-2.1V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 5V 30W
Lowest to $12.1058
OmniOn Power™
DC DC CONVERTER 0.6-5.5V 32W
Lowest to $108.3916
AIMTEC
DC DC CONVERTER 5V 1W
Lowest to $2.5176
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 60W
Lowest to $14.1320

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $202.7972 $202.7972
2+ $181.8182 $363.6364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess