EN
  • EN
  • DE

UJT060A0X43-SRPZ

Part No UJT060A0X43-SRPZ
Manufacturer OmniOn Power™
Catalog Power Supplies - Board Mount
Description 60A DC/DC CONVERT 0.5-2.1V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountDC DC Converters
Mfr OmniOn Power?
Part Status Discontinued at Win-Source
Type Non-Isolated PoL Module, Digital
Number of Outputs 1
Voltage - Input (Min) 7.5V
Voltage - Input (Max) 14.4V
Voltage - Output 1 0.5 ~ 2V
Current - Output (Max) 60A
Applications ITE (Commercial)
Features Adjustable Output, PMBus?, Remote On/Off, Remote Sense
Operating Temperature -40°C ~ 85°C
Efficiency 91.2%
Mounting Type Surface Mount
Package / Case Module
Size / Dimension 0.80" L x 0.45" W x 0.51" H (20.3mm x 11.4mm x 12.9mm)
Control Features Enable, Active High
Base Product Number UJT060
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian UJT060A0X43-SRPZ CAD Model

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 12V 1W
Need more? Email Us
OmniOn Power™
DC DC CONVERTER 3.3V 50W
Lowest to $40.9090
TDK-Lambda Americas Inc.
DC DC CONVERTER 24V 100W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 5V 20W
Lowest to $29.1444
AIMTEC
DC DC CONVERTER 5V 1W
Lowest to $2.5176
TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 50W
Lowest to $97.5524
OmniOn Power™
DC DC CONVERTER 3.3V 12W
Lowest to $115.3847
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 5V 5W
Lowest to $108.3916
TDK-Lambda Americas Inc.
DC DC CONVERTER 5-30V 100W
Lowest to $55.2403

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess