EN
  • EN
  • DE

IRM-30-5

Part No IRM-30-5
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Power Supplies - Board Mount
Description AC/DC CONVERTER 5V 30W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountAC DC Converters
Manufacturer MEAN WELL USA Inc.
Series IRM-30 (30W)
Packaging Box
Part Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 5V
Current - Output (Max) 6A
Power (Watts) 30 W
Applications ITE (Commercial)
Features Universal Input
Operating Temperature -30°C ~ 70°C (With Derating)
Efficiency 83%
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 2.74" L x 1.54" W x 0.94" H (69.5mm x 39.0mm x 24.0mm)
Approval Agency CB, CE, cURus, TUV
Line Regulation ±0.5%
Load Regulation ±1%
Base Product Number IRM-30
Ultra Librarian 3D Model Ultra Librarian IRM-30-5 CAD Model

You May Also Be Interested in

Omron
DC DC CONVERTER 5V 2.5W
Lowest to $15.6409
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 90W
Lowest to $20.2412
Flex Power Modules
PKU5511EPI
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 60W
Lowest to $14.1320
TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 50W
Lowest to $97.5524
OmniOn Power™
DC DC CONVERTER 28V 350W
Lowest to $136.9571
Murata Electronics North America
DC DC CONVERTER 1V
Lowest to $57.3529
TDK-Lambda Americas Inc.
DC DC CONVERTER 3.3-16.5V 100W
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 28V 600W
Lowest to $243.3567

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1058 $60.5290
11+ $9.9330 $109.2630
16+ $9.6226 $153.9616
22+ $9.3122 $204.8684
28+ $9.0018 $252.0504
38+ $8.0705 $306.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess