EN
  • EN
  • DE

LSH6325P

Part No LSH6325P
Manufacturer TDK-Lambda Americas Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071142-LSH6325P
Categories OEM Parts(J-L)
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSH6325P CAD Model

Description

The LSH6325P is a power supply module manufactured by TDK-Lambda Americas Inc. It is designed to provide a regulated DC output voltage from an AC input, suitable for a wide variety of electronic applications. These modules are known for their compact size and high efficiency.

Applications

  • Industrial automation: Powers control systems, PLCs, and sensors.
  • Medical equipment: Used in diagnostic and therapeutic devices.
  • Telecommunications: Provides power for network infrastructure and communication devices.
  • Test and measurement equipment: Supplies stable power for precision instruments.
  • Embedded systems: Powers microcontrollers and other embedded components.

Features

  • Universal AC input: Accepts a wide range of AC input voltages (e.g., 85-264VAC).
  • Regulated DC output: Provides a stable and precise DC voltage.
  • High efficiency: Minimizes power loss and heat generation.
  • Compact size: Allows for integration into space-constrained applications.
  • Overvoltage protection: Protects the load from voltage spikes.
  • Overcurrent protection: Prevents damage from excessive current draw.
  • Overtemperature protection: Shuts down the module in case of overheating.

Benefits

  • Reliable power supply: Ensures stable and consistent operation of electronic devices.
  • Wide input voltage range: Adaptable to various power grid conditions.
  • Reduced energy consumption: Contributes to energy savings and environmental sustainability.
  • Simplified system design: Reduces the complexity of power supply implementation.
  • Enhanced safety: Protects both the module and the connected load from potential damage.

Additional Details

The LSH6325P typically includes screw terminals for easy connection of input and output wires. The module is designed to be mounted on a chassis or DIN rail, depending on the specific application. Refer to the TDK-Lambda datasheet for detailed specifications, including input voltage range, output voltage and current ratings, efficiency, and protection features. Consider the ambient operating temperature range and cooling requirements for reliable operation.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess