Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr TDK-Lambda Americas Inc
Series LS (50W)
Package Bulk
Type Enclosed
Number of Outputs 1
Voltage - Input 88 ~ 264 VAC
Voltage - Output 1 15V
Current - Output 1 3.4 A
Power (Watts) 50W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 85%
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Type Chassis Mount
Dimension 3.90" L x 3.80" W x 1.40" H (99.1mm x 96.5mm x 35.6mm)
Approval Agency CE
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.6018
Other Names 285-1819,LS5015
Standard Package 1
Win Source Part Number 1071057-LS50-15
Ultra Librarian 3D Model Ultra Librarian LS50-15 CAD Model

Description

The TDK-Lambda Americas Inc LS (50W) is an enclosed type AC/DC converter that features adjustable output, DC input capability, and universal input.

  • Type: Enclosed AC/DC Converter
  • Application: ITE (Commercial)
  • Power Output: 50W
  • Voltage Input: 88 to 264 VAC
  • Voltage Isolation: 3 kV
  • Output Voltage: 15V
  • Efficiency: 85%
  • Mounting: Chassis Mount
  • Temperature Range: -25°C to 70°C (with derating)
  • Dimension: 3.90" L x 3.80" W x 1.40" H (99.1mm x 96.5mm x 35.6mm)
  • ECCN: EAR99
  • Approvals: CE

You May Also Be Interested in

Shenzhen Hi-Link Electronics Co., Ltd.
AC/DC-DC DIP,32x18mm AC DC Converters RoHS
Lowest to $3.5306
ECAD model for HLK-PM03L
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 10W
Need more? Email Us
ECAD model for KWS10A-5
Fairchild/ON Semiconductor
Logarithmic Gain/Attenuator
Need more? Email Us
ECAD model for ML2004
Recom Power
AC/DC CONVERTER 12V 3W
Need more? Email Us
ECAD model for RAC03E-12SK/277
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 10W
Need more? Email Us
ECAD model for KPSA10-12
Traco Power
AC/DC CONVERTER 24V 40W
Need more? Email Us
ECAD model for TML 40124
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 5V 30W
Need more? Email Us
ECAD model for IRM-30-5ST
Won-Top Electronics
50A 1/2 PRESS-FIT DIODE
Need more? Email Us
ECAD model for PF5001
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 10W
Lowest to $10.9865
ECAD model for MPM-10-24

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention