EN
  • EN
  • DE

LS100-15

Part No LS100-15
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 15V 100W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr TDK-Lambda Americas Inc
Series LS (100W)
Package Bulk
Type Enclosed
Number of Outputs 1
Voltage - Input 88 ~ 264 VAC
Voltage - Output 1 15V
Current - Output 1 7 A
Power (Watts) 100W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 84%
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Type Chassis Mount
Dimension 6.30" L x 3.80" W x 1.50" H (160.0mm x 96.5mm x 38.1mm)
Approval Agency CE
Base Product Number LS100
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.6018
Other Names 285-1805,LS10015
Standard Package 1
Win Source Part Number 990407-LS100-15
Ultra Librarian 3D Model Ultra Librarian LS100-15 CAD Model

Description

The LS100-15 is an AC DC converter manufactured by TDK-Lambda Americas Inc.

  • Power Output: 100W
  • Adjustable Output: Yes
  • DC Input Capability: Yes
  • Universal Input: Yes
  • Output: Single
  • Output Voltage: 15V
  • Efficiency: 84%
  • Enclosed: Yes
  • Mount Type: Chassis Mount
  • Operating Temperature Range: -25°C to 70°C with derating
  • Voltage Isolation: 3 kV
  • Minimum Load: Required
  • Dimension: 6.30" L x 3.80" W x 1.50" H (160.0mm x 96.5mm x 38.1mm)
  • Category: Power Supplies - External/Internal (Off-Board)
  • Series: LS
  • Approval: CE
  • HTSUS: 8504.40.6018

You May Also Be Interested in

Flex Power Modules
DC DC CONVERTER 28V 700W
Need more? Email Us
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805
Vicor Corporation
DC DC CONVERTER 28V 100W
Lowest to $363.6364
Texas Instruments
4-V TO 16-V INPUT, DUAL 25-A, SI
Lowest to $39.6955
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 300W
Lowest to $197.7141
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $3.5455
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
Texas Instruments
DC DC CONVERTER 0.69-5.5V
Lowest to $376.3636

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.1730 $88.3460
4+ $36.2451 $144.9804
5+ $35.1120 $175.5600
7+ $33.9789 $237.8523
9+ $32.8470 $295.6230
12+ $29.4490 $353.3880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,660 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess