Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr TDK-Lambda Americas Inc
Series CC-E (3W)
Package Tray
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 9V
Voltage - Output 1 12 ~ 15V
Voltage - Output 2 -12 ~ -15V
Current - Output (Max) 125mA, 125mA
Power (Watts) 3 W
Voltage - Isolation 500 V
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 7-DIP Module
Dimension 0.90" L x 0.65" W x 0.34" H (22.9mm x 16.6mm x 8.5mm)
Control Features Enable, Active Low
Base Product Number CC3-0512
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9580
Other Names CC30512DFE,445-2465
Standard Package 10
Win Source Part Number 1051441-CC3-0512DF-E
Ultra Librarian 3D Model Ultra Librarian CC3-0512DF-E CAD Model

Description

The TDK-Lambda Americas Inc CC3-0512DF-E is a 3W isolated module type DC-DC converter with two outputs.

  • Input Voltage Range: 4.5V to 9V
  • Output Voltage: 12 ~ 15V and -12 ~ -15V
  • Voltage Isolation: 500V
  • Maximum Output Current: 125mA for both outputs
  • Control: enable control with an active low
  • Package Size: 7-DIP module package size of 0.90" L x 0.65" W x 0.34" H (22.9mm x 16.6mm x 8.5mm)
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Technology: through-hole

You May Also Be Interested in

GE Critical Power
DC/DC CONVERTER 12V 132W
Need more? Email Us
ECAD model for EVK011A0B41-HZ
GE Critical Power
CONVERTER DC/DC 3.3V 33W OUT / Module DC-DC 48VIN 1-OUT 3.3V 10A 33W 9-Pin Half-Brick
Need more? Email Us
ECAD model for JW050F81
Bel Power Solutions
DC/DC CONVERTER 3.3V 20W / Module DC-DC 48VIN 1-OUT 3.3V 4A 20W 6-Pin
Need more? Email Us
ECAD model for IES013ZE-A
TDK-Lambda Americas Inc.
DC/DC CONVERTER 12V 25A PCB / Module DC-DC 48VIN 1-OUT 12V 25A 300W 8-Pin Quarter-Brick
Need more? Email Us
ECAD model for IQL48025A120V-009-R
Bel Power Solutions
DC/DC CONVERTER 12V 10W / Module DC-DC 48VIN 1-OUT 12V 1A 10W
Need more? Email Us
ECAD model for IWS4812
Bel Power Solutions
DC/DC CONVERTER 3.3V 150W
Need more? Email Us
ECAD model for HES100ZE-A1V
Murata Power Solutions Inc.
CONV DC/DC +/-15V +/-165MA DIP / Module DC-DC 24VIN 2-OUT 15V/-15V 0.165A/-0.165A 5W 5-Pin Case C-7
Need more? Email Us
ECAD model for BWR-15/165-D24-C
Bel Power Solutions
DC/DC CONVERTER 5V 12W
Need more? Email Us
ECAD model for IAS010ZG-3
Murata Power Solutions Inc.
CONV DC/DC +/-12V +/-167MA UNREG / Module DC-DC 15VIN 2-OUT 12V/-12V 0.167A/-0.167A 4W 5-Pin
Lowest to $74.3401
ECAD model for HB04U15D12QC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0814 $66.4884
15+ $9.0925 $136.3875
23+ $8.8084 $202.5932
31+ $8.5242 $264.2502
40+ $8.2402 $329.6080
53+ $7.3876 $391.5428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention