EN
  • EN
  • DE

INMP521ACEZ-R0

Part No INMP521ACEZ-R0
Manufacturer TDK InvenSense
Catalog Microphones
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Microphones
Mfr TDK InvenSense
Series INMP521
Package Tape & Reel
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 100 Hz ~ 16 kHz
Sensitivity -26dB ±3dB @ 94dB SPL
S/N Ratio 65dB
Voltage Range 1.8 V ~ 3.3 V
Current - Supply 1.2 mA
Port Location Bottom
Termination Solder Pads
Dimension 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height (Max) 0.043" (1.10mm)
Shape Rectangular
Base Product Number INMP521
Other Names ADMP521ACEZ-RLDKR,ADMP521ACEZ-RLDKR,INMP521ACEZ-RLTR,INMP521ACEZ-R0TR,ADMP521ACEZ-RLTR,ADMP521ACEZ-RL,INMP521ACEZ-RLDKR,INMP521ACEZ-RLTR,INMP521ACEZ-RLDKR,INMP521ACEZ-R0CT,INMP521ACEZ-RL,ADMP521ACEZ-RLCT,ADMP521ACEZRL,INMP521ACEZ-RLCT,ADMP521ACEZ-RLCT,INMP521ACEZ-R0DKR,ADMP521ACEZ-RLTR
Standard Package 5,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 1314315-INMP521ACEZ-R0
Ultra Librarian 3D Model Ultra Librarian INMP521ACEZ-R0 CAD Model

Description

The TDK InvenSense INMP521ACEZ-R0 is a high-quality MEMS microphone that is widely used in various electronic devices. TDK InvenSense manufactures this.

  • Frequency Range: 100 Hz to 16 kHz
  • Direction: Omnidirectional
  • Output Type: Digital PDM
  • Sensitivity: -26dB ±3dB @ 94dB SPL
  • Signal-to-Noise Ratio: 65dB
  • Voltage Range: 1.8V to 3.3V

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $1.4126
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $3.6879
Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $3.1721
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2647 $57.9117
27+ $4.3199 $116.6373
42+ $4.1848 $175.7616
58+ $4.0499 $234.8942
74+ $3.9149 $289.7026
99+ $3.5098 $347.4702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess