EN
  • EN
  • DE

ICS-40720

Part No ICS-40720
Manufacturer TDK InvenSense
Catalog Microphones
Description MIC MEMS ANALOG OMNI -38DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Microphones
Mfr TDK InvenSense
Package Tape & Reel
Product Status Active
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 75 Hz ~ 20 kHz
Sensitivity -38dB ±2dB @ 94dB SPL
S/N Ratio 70dB
Voltage Range 1.5 V ~ 3.63 V
Current - Supply 375 µA
Port Location Bottom
Termination Solder Pads
Size / Dimension 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height (Max) 0.051" (1.30mm)
Shape Rectangular
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 874226-ICS-40720
Ultra Librarian 3D Model Ultra Librarian ICS-40720 CAD Model

Description

The ICS-40720 is an active MEMS (Silicon) microphone manufactured by TDK InvenSense.

  • Directionality: Omnidirectional
  • Sensitivity: -38dB ±2dB @ 94dB SPL
  • Frequency Range: 75 Hz to 20 kHz
  • Voltage Range: 1.5V to 3.63V
  • Current Supply: 375 µA
  • Size: 0.157" L x 0.118" W (4.00mm x 3.00mm)
  • Termination: Solder Pad
  • Status: Active

You May Also Be Interested in

Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $1.4126
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
Knowles
MICROPHONE MEMS ANALOG OMNI / 100 Hz ~ 100 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $1.3554
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
Analog Devices Inc.
Lowest to $2.2800
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $3.1721
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4638 $58.0294
32+ $3.6627 $117.2064
49+ $3.5482 $173.8618
68+ $3.4337 $233.4916
87+ $3.3192 $288.7704
117+ $2.9759 $348.1803
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,974 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess